The MIC94083YFT-TR is a high-side load switch designed for applications requiring efficient power distribution. It operates within an input voltage range of 1.7V to 5.5V and supports a continuous operating current of up to 2A. The device features a low on-resistance of 67 m,Ѷ, which contributes to reduced power loss during operation. This load switch includes an internal level shift for compatibility with CMOS/TTL control logic and offers a micropower shutdown mode to minimize quiescent current. The MIC94083YFT-TR also incorporates a soft-start feature with a controlled turn-on time of 800 µs, helping to prevent inrush current that could affect the input supply voltage. Additionally, it has an active load discharge circuit that engages a 250,Ѷ load when the switch is disabled, ensuring rapid discharge of capacitive loads. The device is housed in a compact 0.85mm x 0.85mm FTDFN package, making it suitable for space-constrained applications such as portable devices, including cellular phones, personal media players, and portable instrumentation. Its operational temperature range spans from -40°C to +125°C, allowing for versatility in various environmental conditions.
Power Switch/Driver 1:1 P-Channel 2A 4-TMLF® (0.85x0.85)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MIC94083YFT-TR |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 2 amps |