Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94082YFT-TR MIC94082YFT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788822-MIC94082YFT-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled Package: 4-UFDFN, 4-TMLF Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 67 mOhm Family Name: MIC94082 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-TMLF (0.85x0.85) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): SiP4282ADNP2-T1GE4; NCP459FCT2G; LT1188CT#PBF; SiP4280ADT-1-T1-E3; Introduction Date: December 02, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788822-MIC94082YFT-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled Package: 4-UFDFN, 4-TMLF Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 67 mOhm Family Name: MIC94082 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-TMLF (0.85x0.85) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): SiP4282ADNP2-T1GE4; NCP459FCT2G; LT1188CT#PBF; SiP4280ADT-1-T1-E3; Introduction Date: December 02, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94082YFT-TR
MIC94082YFT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94082YFT-TR MIC94082YFT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788822-MIC94082YFT-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled Package: 4-UFDFN, 4-TMLF Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 67 mOhm Family Name: MIC94082 Categories: Integrated Circuits (ICs) Manufacturer Package: 4-TMLF (0.85x0.85) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): SiP4282ADNP2-T1GE4; NCP459FCT2G; LT1188CT#PBF; SiP4280ADT-1-T1-E3; Introduction Date: December 02, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788822-MIC94082YFT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled
Package: 4-UFDFN, 4-TMLF
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.7 V ~ 5.5 V
Rds On (Typ): 67 mOhm
Family Name: MIC94082
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-TMLF (0.85x0.85)
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): SiP4282ADNP2-T1GE4; NCP459FCT2G; LT1188CT#PBF; SiP4280ADT-1-T1-E3;
Introduction Date: December 02, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94082YFT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94082YFT-TR
PMIC - Power Distribution Switches, Load Drivers MIC94082YFT-TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94082YFT-TR MIC94082YFT-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94082YFT-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details