Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94073YC6-TR MIC94073YC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927153-MIC94073YC6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94073 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3014-6, -MIC94073YC6-TR, MIC94073YC6TR, 576-3014-2, -576-3014-1, -MIC94073YC6 TR, -576-3014-2, MIC94073YC6 TR, 576-3014-1, -576-3014-1-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927153-MIC94073YC6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94073 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3014-6, -MIC94073YC6-TR, MIC94073YC6TR, 576-3014-2, -576-3014-1, -MIC94073YC6 TR, -576-3014-2, MIC94073YC6 TR, 576-3014-1, -576-3014-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94073YC6-TR - MIC94073YC6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94073YC6-TR
MIC94073YC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94073YC6-TR MIC94073YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 927153-MIC94073YC6-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94073 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3014-6, -MIC94073YC6-TR, MIC94073YC6TR, 576-3014-2, -576-3014-1, -MIC94073YC6 TR, -576-3014-2, MIC94073YC6 TR, 576-3014-1, -576-3014-1-ND

Manufacturer: Microchip Technology
Win Source Part Number: 927153-MIC94073YC6-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC94073
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3014-6, -MIC94073YC6-TR, MIC94073YC6TR, 576-3014-2, -576-3014-1, -MIC94073YC6 TR, -576-3014-2, MIC94073YC6 TR, 576-3014-1, -576-3014-1-ND

Buy Now Datasheet
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip - 52AH1200 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip
52AH1200
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip 52AH1200
POWER LOAD SWITCH, 5.5V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.12ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:-; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.12ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94073YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94073YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94073YC6-TR 52AH1200 MIC94073YC6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94073YC6-TR Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-3000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details