Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94070YMT-TR MIC94070YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884847-MIC94070YMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UFDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94070 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (1.2x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3585-1, 1611-MIC94070YMT-DKR , 1611-MIC94070YMT-DKR -ND, 576-3585-2, 1611-MIC94070YMT-CT, 1611-MIC94070YMT-DKR INACTIVE, MIC94070YMTTR, 576-3585-6, MIC94070YMT TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884847-MIC94070YMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UFDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94070 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (1.2x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3585-1, 1611-MIC94070YMT-DKR , 1611-MIC94070YMT-DKR -ND, 576-3585-2, 1611-MIC94070YMT-CT, 1611-MIC94070YMT-DKR INACTIVE, MIC94070YMTTR, 576-3585-6, MIC94070YMT TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94070YMT-TR - MIC94070YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94070YMT-TR
MIC94070YMT-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94070YMT-TR MIC94070YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 884847-MIC94070YMT-T R Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 4-UFDFN Exposed Pad, 4-TMLF® Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC94070 Categories: Integrated Circuits (ICs) Case / Package: 4-TMLF® (1.2x1.6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-3585-1, 1611-MIC94070YMT-DKR , 1611-MIC94070YMT-DKR -ND, 576-3585-2, 1611-MIC94070YMT-CT, 1611-MIC94070YMT-DKR INACTIVE, MIC94070YMTTR, 576-3585-6, MIC94070YMT TR

Manufacturer: Microchip Technology
Win Source Part Number: 884847-MIC94070YMT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 4-UFDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC94070
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (1.2x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3585-1, 1611-MIC94070YMT-DKR, 1611-MIC94070YMT-DKR-ND, 576-3585-2, 1611-MIC94070YMT-CT, 1611-MIC94070YMT-DKRINACTIVE, MIC94070YMTTR, 576-3585-6, MIC94070YMT TR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94070YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94070YMT-TR
PMIC - Power Distribution Switches, Load Drivers MIC94070YMT-TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94070YMT-TR MIC94070YMT-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94070YMT-TR PMIC - Power Distribution Switches, Load Drivers
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 637904 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details