Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC94070YC6-TR

Description
IC PWR SWITCH P-CHAN 1:1 SC70-6
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SC70-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94070YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94070YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet
Ic, Power Sw, Hi Side, Sc70-6; Power Load Switch Type Microchip - 64AH4174 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Sw, Hi Side, Sc70-6; Power Load Switch Type Microchip
64AH4174
Ic, Power Sw, Hi Side, Sc70-6; Power Load Switch Type Microchip 64AH4174
IC, POWER SW, HI SIDE, SC70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.12ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, POWER SW, HI SIDE, SC70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.12ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip - 52AH1199 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip
52AH1199
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip 52AH1199
POWER LOAD SWITCH, 5.5V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.12ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.12ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94070YC6-TR 64AH4174
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, Power Sw, Hi Side, Sc70-6; Power Load Switch Type Microchip
Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details