Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94067YML-TR MIC94067YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788819-MIC94067YML-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Load Discharge Package: 8-VFDFN Exposed Pad, 8-MLF Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 85 mOhm Family Name: MIC94067 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): ADP197ACPZN-01-R7; ADP197ACPZN-02-R7; MIC94067YML; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788819-MIC94067YML-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Load Discharge Package: 8-VFDFN Exposed Pad, 8-MLF Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 85 mOhm Family Name: MIC94067 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): ADP197ACPZN-01-R7; ADP197ACPZN-02-R7; MIC94067YML; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94067YML-TR
MIC94067YML-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94067YML-TR MIC94067YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788819-MIC94067YML-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Features: Load Discharge Package: 8-VFDFN Exposed Pad, 8-MLF Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 1.7 V ~ 5.5 V Rds On (Typ): 85 mOhm Family Name: MIC94067 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): ADP197ACPZN-01-R7; ADP197ACPZN-02-R7; MIC94067YML; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788819-MIC94067YML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Load Discharge
Package: 8-VFDFN Exposed Pad, 8-MLF
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 1.7 V ~ 5.5 V
Rds On (Typ): 85 mOhm
Family Name: MIC94067
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): ADP197ACPZN-01-R7; ADP197ACPZN-02-R7; MIC94067YML;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94067YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94067YML-TR
PMIC - Power Distribution Switches, Load Drivers MIC94067YML-TR
IC PWR SWITCH P-CHAN 1:1 8MLF

IC PWR SWITCH P-CHAN 1:1 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94067YML-TR MIC94067YML-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94067YML-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details