Manufacturer: Microchip Technology
Win Source Part Number: 003566-MIC94063YC6-T
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 77 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
IC PWR SWITCH P-CHAN 1:1 SC70-6
SWITCH, POWER, 5.5V, 2A, 0.077OHM, 6SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC94063YC6-TR | MIC94063YC6-TR | 64AH4173 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94063YC6-TR | PMIC - Power Distribution Switches, Load Drivers | Switch, Power, 5.5V, 2A, 0.077Ohm, 6Sc70; Power Load Switch Type Microchip |
| Voltage | 1.7 V to 5.5 V | 5.5V |