Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94063BC6-TR MIC94063BC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077291-MIC94063BC6- TR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077291-MIC94063BC6- TR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94063BC6-TR
MIC94063BC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94063BC6-TR MIC94063BC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077291-MIC94063BC6- TR Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1077291-MIC94063BC6-TR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 77 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94063BC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94063BC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94063BC6-TR MIC94063BC6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94063BC6-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details