Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YML TR MIC94060YML TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 115630-MIC94060YML TR Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 115630-MIC94060YML TR Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YML TR - MIC94060YML TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YML TR
MIC94060YML TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YML TR MIC94060YML TR
Manufacturer: Microchip Technology Win Source Part Number: 115630-MIC94060YML TR Packaging: Reel - TR Output Type: P-Channel Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-TMLF (1.2x1.6) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 115630-MIC94060YML TR
Packaging: Reel - TR
Output Type: P-Channel
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-TMLF (1.2x1.6)
Supply Voltage - Operating: Not Required

Buy Now
Power Distribution Switches, Load Drivers - MIC94060YML TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC94060YML TR
Power Distribution Switches, Load Drivers MIC94060YML TR
Power Switch/Driver 1:1 P-Channel 2A 4-TMLF® (1.2x1.6)

Power Switch/Driver 1:1 P-Channel 2A 4-TMLF® (1.2x1.6)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC94060YML TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94060YML TR
PMIC - Power Distribution Switches, Load Drivers MIC94060YML TR
IC PWR SWITCH P-CHAN 1:1 4TMLF

IC PWR SWITCH P-CHAN 1:1 4TMLF

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94060YML TR MIC94060YML TR MIC94060YML TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YML TR Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details