Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YC6-TR MIC94060YC6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003561-MIC94060YC6-T R Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003561-MIC94060YC6-T R Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YC6-TR - MIC94060YC6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YC6-TR
MIC94060YC6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YC6-TR MIC94060YC6-TR
Manufacturer: Microchip Technology Win Source Part Number: 003561-MIC94060YC6-T R Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 77 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-6 Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003561-MIC94060YC6-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 77 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip - 52AH1197 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip
52AH1197
Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip 52AH1197
POWER LOAD SWITCH, 5.5V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SC-70-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site
Switch, Power, 5.5V, 2A, 0.077Ohm, 6Sc70; Power Load Switch Type Microchip - 64AH4172 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Power, 5.5V, 2A, 0.077Ohm, 6Sc70; Power Load Switch Type Microchip
64AH4172
Switch, Power, 5.5V, 2A, 0.077Ohm, 6Sc70; Power Load Switch Type Microchip 64AH4172
SWITCH, POWER, 5.5V, 2A, 0.077OHM, 6SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

SWITCH, POWER, 5.5V, 2A, 0.077OHM, 6SC70; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.077ohm; Distribution Switch Case Style:SC-70; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94060YC6-TR
PMIC - Power Distribution Switches, Load Drivers MIC94060YC6-TR
IC PWR SWITCH P-CHAN 1:1 SC70-6

IC PWR SWITCH P-CHAN 1:1 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94060YC6-TR 52AH1197 MIC94060YC6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94060YC6-TR Power Load Switch, 5.5V, Sc-70-6; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details