The MIC94053 is a P-channel MOSFET load switch with an integrated gate pull-up resistor, designed for high-side switching in space-constrained portable applications. It is housed in a Teeny™ SC-70-6 package and operates from 1.8V to 5.5V input voltage. The device offers a typical on-resistance of 70mΩ at a 4.5V gate-to-source voltage and supports a continuous drain current of 2A. The junction temperature range is -40°C to +150°C. The integrated pull-up resistor ensures the MOSFET remains off until actively driven low, reducing external component count and board space requirements.
The MIC94052/94053 are low on-resistance, 84mW(max) P-channel MOSFETs. They are housed in a Teeny™ SC-70-6 package.
Designed for high-side switch applications where space is critical, the MIC94052/3 exhibit a typical on-resistance of 70mΩ at 4.5V gate-to-source voltage. The devices operate down to 1.8V gate-to-source voltage. Their operating voltage range makes the MIC94052/3 ideal for Li Ion applications as well as other sub-5V load switch applications.
The MIC94053 is an option that includes an internal gate pull-up resistor. The pull-up resistor ensures that the P-channel MOSFET is OFF until actively pulled down. Integrating the pull-up resistor saves valuable board space and reduces component placement cost.
The MIC94052/3 have a junction temperature range of -40°C to +150°C.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC94053 |
| Product Name | P-Channel MOSFET High-Side Switch |
| Polarity | P-Channel |