Microchip Technology, Inc. 6V 2A MOSFET Transistor MIC94052BC6

Description
MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052BC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94052BC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052BC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94052BC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2A MOSFET Transistor
285-MIC94052BC6
6V 2A MOSFET Transistor 285-MIC94052BC6
MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052BC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94052BC6 can be used for catalog matching and distributor lookup.

MOSFET P-CH 6V 2A SC70-6 Product overview: MIC94052BC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94052BC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052BC6 - 208425-MIC94052BC6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052BC6
208425-MIC94052BC6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052BC6 208425-MIC94052BC6
Manufacturer: Microchip Technology Win Source Part Number: 208425-MIC94052BC6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 270mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 6V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Maximum Gate-Source Voltage: 6V Maximum Rds On at Id,Vgs: 84 mOhm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 208425-MIC94052BC6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 270mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 6V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Maximum Gate-Source Voltage: 6V
Maximum Rds On at Id,Vgs: 84 mOhm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-MIC94052BC6 208425-MIC94052BC6
Product Name 6V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94052BC6
Polarity P-Channel P-Channel; P-Channel
PD 270 milliwatts 270 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data