Microchip Technology, Inc. 6V 1.8A MOSFET Transistor MIC94051YM4

Description
MOSFET P-CH 6V 1.8A 8MSOP Product overview: MIC94051YM4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 1.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94051YM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 6V 1.8A 8MSOP Product overview: MIC94051YM4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 1.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94051YM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1.8A MOSFET Transistor
285-MIC94051YM4
6V 1.8A MOSFET Transistor 285-MIC94051YM4
MOSFET P-CH 6V 1.8A 8MSOP Product overview: MIC94051YM4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 1.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94051YM4 can be used for catalog matching and distributor lookup.

MOSFET P-CH 6V 1.8A 8MSOP Product overview: MIC94051YM4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 1.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94051YM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4 - 058907-MIC94051YM4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4
058907-MIC94051YM4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4 058907-MIC94051YM4
Manufacturer: Microchip Technology Win Source Part Number: 058907-MIC94051YM4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 6V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 600pF @ 5.5V Maximum Gate-Source Voltage: 6V Maximum Rds On at Id,Vgs: 160 mOhm @ 100mA, 4.5V

Manufacturer: Microchip Technology
Win Source Part Number: 058907-MIC94051YM4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Dimension: TO-253-4, TO-253AA
Drain-Source Breakdown Voltage: 6V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 600pF @ 5.5V
Maximum Gate-Source Voltage: 6V
Maximum Rds On at Id,Vgs: 160 mOhm @ 100mA, 4.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-MIC94051YM4 058907-MIC94051YM4
Product Name 6V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94051YM4
Polarity P-Channel P-Channel; P-Channel
PD 568 milliwatts 568 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data