Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94050YM4-TR MIC94050YM4-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003558-MIC94050YM4-T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 6V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 600pF @ 5.5V Maximum Gate-Source Voltage: 6V Maximum Rds On at Id,Vgs: 160 mOhm @ 100mA, 4.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003558-MIC94050YM4-T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 6V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 600pF @ 5.5V Maximum Gate-Source Voltage: 6V Maximum Rds On at Id,Vgs: 160 mOhm @ 100mA, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94050YM4-TR - 003558-MIC94050YM4-TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94050YM4-TR
003558-MIC94050YM4-TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94050YM4-TR 003558-MIC94050YM4-TR
Manufacturer: Microchip Technology Win Source Part Number: 003558-MIC94050YM4-T R Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 6V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 600pF @ 5.5V Maximum Gate-Source Voltage: 6V Maximum Rds On at Id,Vgs: 160 mOhm @ 100mA, 4.5V

Manufacturer: Microchip Technology
Win Source Part Number: 003558-MIC94050YM4-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Dimension: TO-253-4, TO-253AA
Drain-Source Breakdown Voltage: 6V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 600pF @ 5.5V
Maximum Gate-Source Voltage: 6V
Maximum Rds On at Id,Vgs: 160 mOhm @ 100mA, 4.5V

Buy Now Datasheet
Singapore, Singapore
6V 1.8A MOSFET Transistor
278-MIC94050YM4-TR
6V 1.8A MOSFET Transistor 278-MIC94050YM4-TR
MOSFET P-CH 6V 1.8A SOT-143 Product overview: MIC94050YM4-TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94050YM4-TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 6V 1.8A SOT-143 Product overview: MIC94050YM4-TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MIC94050YM4-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 576-2937-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
576-2937-6-ND
Single FETs, MOSFETs 576-2937-6-ND
P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143

P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143

Buy Now Datasheet
Single FETs, MOSFETs - 576-2937-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
576-2937-2-ND
Single FETs, MOSFETs 576-2937-2-ND
P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143

P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143

Buy Now Datasheet
Single FETs, MOSFETs - 576-2937-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
576-2937-1-ND
Single FETs, MOSFETs 576-2937-1-ND
P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143

P-Channel 6V 1.8A (Ta) 568mW (Ta) Surface Mount SOT-143

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1.8V-Rated Reverse-Blocking PFET

MOSFET 1.8V-Rated Reverse-Blocking PFET

Buy Now Datasheet
MOSFET P-CH 6V 1.8A SOT-143 - 536-MIC94050YM4-TR - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 6V 1.8A SOT-143
536-MIC94050YM4-TR
MOSFET P-CH 6V 1.8A SOT-143 536-MIC94050YM4-TR
MOSFET P-CH 6V 1.8A SOT-143

MOSFET P-CH 6V 1.8A SOT-143

Supplier's Site
Single FETs, MOSFETs - MIC94050YM4-TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MIC94050YM4-TR
Single FETs, MOSFETs MIC94050YM4-TR
MOSFET P-CH 6V 1.8A SOT-143

MOSFET P-CH 6V 1.8A SOT-143

Supplier's Site Datasheet
Mosfet, P-Ch, -1.8A, -6V, Sot-143-4; Transistor Polarity Microchip - 55AC2798 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -1.8A, -6V, Sot-143-4; Transistor Polarity Microchip
55AC2798
Mosfet, P-Ch, -1.8A, -6V, Sot-143-4; Transistor Polarity Microchip 55AC2798
MOSFET, P-CH, -1.8A, -6V, SOT-143-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.8A; Drain Source Voltage Vds:-6V; On Resistance Rds(on):0.125ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -1.8A, -6V, SOT-143-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.8A; Drain Source Voltage Vds:-6V; On Resistance Rds(on):0.125ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 003558-MIC94050YM4-TR 278-MIC94050YM4-TR 576-2937-6-ND MIC94050YM4-TR 536-MIC94050YM4-TR MIC94050YM4-TR 55AC2798
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94050YM4-TR 6V 1.8A MOSFET Transistor Single FETs, MOSFETs MOSFET MOSFET P-CH 6V 1.8A SOT-143 Single FETs, MOSFETs Mosfet, P-Ch, -1.8A, -6V, Sot-143-4; Transistor Polarity Microchip
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 6 volts 6 volts 6 volts
PD 568 milliwatts 568 milliwatts 568 milliwatts 568 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOT3; SOT-143 Tape & Reel (TR) SOT143; TO-253-4, TO-253AA SOT143; TO-253-4, TO-253AA TO-3; SOT143
Unlock Full Specs
to access all available technical data