Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94044YFL-TR MIC94044YFL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 852530-MIC94044YFL-T R Features: Power Switch/Driver Package: Reel - TR Family Name: MIC94044 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -MIC94044YFL TR, MIC94044YFLTR, MIC94044YFL TR, 576-3972-6, 576-3972-1, 576-3972-2, -MIC94044YFL-TR, -MIC94044YFL TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 852530-MIC94044YFL-T R Features: Power Switch/Driver Package: Reel - TR Family Name: MIC94044 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -MIC94044YFL TR, MIC94044YFLTR, MIC94044YFL TR, 576-3972-6, 576-3972-1, 576-3972-2, -MIC94044YFL-TR, -MIC94044YFL TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94044YFL-TR - MIC94044YFL-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94044YFL-TR
MIC94044YFL-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94044YFL-TR MIC94044YFL-TR
Manufacturer: Microchip Technology Win Source Part Number: 852530-MIC94044YFL-T R Features: Power Switch/Driver Package: Reel - TR Family Name: MIC94044 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -MIC94044YFL TR, MIC94044YFLTR, MIC94044YFL TR, 576-3972-6, 576-3972-1, 576-3972-2, -MIC94044YFL-TR, -MIC94044YFL TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 852530-MIC94044YFL-TR
Features: Power Switch/Driver
Package: Reel - TR
Family Name: MIC94044
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -MIC94044YFL TR, MIC94044YFLTR, MIC94044YFL TR, 576-3972-6, 576-3972-1, 576-3972-2, -MIC94044YFL-TR, -MIC94044YFL TR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94044YFL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94044YFL-TR
PMIC - Power Distribution Switches, Load Drivers MIC94044YFL-TR
IC PWR SWITCH P-CHAN 1:1 4MLF

IC PWR SWITCH P-CHAN 1:1 4MLF

Supplier's Site Datasheet
Load Switch, Hs, 4Mlf; Power Load Switch Type Microchip - 03AJ2226 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, Hs, 4Mlf; Power Load Switch Type Microchip
03AJ2226
Load Switch, Hs, 4Mlf; Power Load Switch Type Microchip 03AJ2226
LOAD SWITCH, HS, 4MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.28ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

LOAD SWITCH, HS, 4MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.28ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:No; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94044YFL-TR MIC94044YFL-TR 03AJ2226
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94044YFL-TR PMIC - Power Distribution Switches, Load Drivers Load Switch, Hs, 4Mlf; Power Load Switch Type Microchip
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details