Microchip Technology, Inc. Power Switch ICs MIC94043YFL-TR

Description
High-side Load Switch 3A, 28mohm
Request a Quote
Description
High-side Load Switch 3A, 28mohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Switch ICs - 1772937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1772937
Power Switch ICs 1772937
High-side Load Switch 3A, 28mohm

High-side Load Switch 3A, 28mohm

Supplier's Site
Power Switch ICs - 1773340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1773340
Power Switch ICs 1773340
High-side Load Switch 3A, 28mohm

High-side Load Switch 3A, 28mohm

Supplier's Site
Power Switch ICs - 1773340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1773340P
Power Switch ICs 1773340P
High-side Load Switch 3A, 28mohm

High-side Load Switch 3A, 28mohm

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1772937 1773340P
Product Name Power Switch ICs Power Switch ICs
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261027-SI2435-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers