Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94042YFL-TR MIC94042YFL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044806-MIC94042YFL-T R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 28 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-MLF (1.2x1.2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044806-MIC94042YFL-T R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 28 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-MLF (1.2x1.2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94042YFL-TR
MIC94042YFL-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94042YFL-TR MIC94042YFL-TR
Manufacturer: Microchip Technology Win Source Part Number: 044806-MIC94042YFL-T R Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 1.7 V to 5.5 V Rds On (Typ): 28 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 4-MLF (1.2x1.2) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 044806-MIC94042YFL-TR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 1.7 V to 5.5 V
Rds On (Typ): 28 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 4-MLF (1.2x1.2)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Pwr Load Switch, High Side, 5.5V, Mlf-4; Power Load Switch Type Microchip - 02AH1988 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, High Side, 5.5V, Mlf-4; Power Load Switch Type Microchip
02AH1988
Pwr Load Switch, High Side, 5.5V, Mlf-4; Power Load Switch Type Microchip 02AH1988
PWR LOAD SWITCH, HIGH SIDE, 5.5V, MLF-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes

PWR LOAD SWITCH, HIGH SIDE, 5.5V, MLF-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC94042YFL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94042YFL-TR
PMIC - Power Distribution Switches, Load Drivers MIC94042YFL-TR
IC PWR SWITCH P-CHAN 1:1 4MLF

IC PWR SWITCH P-CHAN 1:1 4MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94042YFL-TR 02AH1988 MIC94042YFL-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94042YFL-TR Pwr Load Switch, High Side, 5.5V, Mlf-4; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 1.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details