Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94041YFL-TR MIC94041YFL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 807344-MIC94041YFL-T R Packaging: Reel Mounting Style: SMD Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 28mOhm Supplier Device Package: 4-MLF (1.2x1.2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-WQFN, 4-MLF Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: MIC94041 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 807344-MIC94041YFL-T R Packaging: Reel Mounting Style: SMD Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 28mOhm Supplier Device Package: 4-MLF (1.2x1.2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-WQFN, 4-MLF Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: MIC94041 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94041YFL-TR - MIC94041YFL-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94041YFL-TR
MIC94041YFL-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94041YFL-TR MIC94041YFL-TR
Manufacturer: Microchip Technology Win Source Part Number: 807344-MIC94041YFL-T R Packaging: Reel Mounting Style: SMD Features: Load Discharge Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 28mOhm Supplier Device Package: 4-MLF (1.2x1.2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-WQFN, 4-MLF Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: MIC94041 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 807344-MIC94041YFL-TR
Packaging: Reel
Mounting Style: SMD
Features: Load Discharge
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.7V ~ 5.5V
Rds On (Typ): 28mOhm
Supplier Device Package: 4-MLF (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-WQFN, 4-MLF
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: MIC94041
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC94041YFL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC94041YFL-TR
PMIC - Power Distribution Switches, Load Drivers MIC94041YFL-TR
IC PWR SWITCH P-CHAN 1:1 4MLF

IC PWR SWITCH P-CHAN 1:1 4MLF

Supplier's Site Datasheet
Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip - 01AC6925 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip
01AC6925
Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip 01AC6925
POWER LOAD SWITCH, 5.5V, MLF-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, MLF-4; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.028ohm; Distribution Switch Case Style:MLF; No. of Pins:4Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC94041YFL-TR MIC94041YFL-TR 01AC6925
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC94041YFL-TR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Mlf-4; Power Load Switch Type Microchip
Voltage 1.7V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details