Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94031BM4TR MIC94031BM4TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208424-MIC94031BM4TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Input Capacitance: 100pF @ 12V Maximum Gate-Source Voltage: 16V Maximum Rds On at Id,Vgs: 450 mOhm @ 100mA, 10V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208424-MIC94031BM4TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Input Capacitance: 100pF @ 12V Maximum Gate-Source Voltage: 16V Maximum Rds On at Id,Vgs: 450 mOhm @ 100mA, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94031BM4TR - 208424-MIC94031BM4TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94031BM4TR
208424-MIC94031BM4TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94031BM4TR 208424-MIC94031BM4TR
Manufacturer: Microchip Technology Win Source Part Number: 208424-MIC94031BM4TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 568mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-143 Dimension: TO-253-4, TO-253AA Drain-Source Breakdown Voltage: 16V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Input Capacitance: 100pF @ 12V Maximum Gate-Source Voltage: 16V Maximum Rds On at Id,Vgs: 450 mOhm @ 100mA, 10V

Manufacturer: Microchip Technology
Win Source Part Number: 208424-MIC94031BM4TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-143
Dimension: TO-253-4, TO-253AA
Drain-Source Breakdown Voltage: 16V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Input Capacitance: 100pF @ 12V
Maximum Gate-Source Voltage: 16V
Maximum Rds On at Id,Vgs: 450 mOhm @ 100mA, 10V

Buy Now Datasheet
Singapore, Singapore
16V 1A MOSFET Transistor
285-MIC94031BM4TR
16V 1A MOSFET Transistor 285-MIC94031BM4TR
MOSFET P-CH 16V 1A SOT-143 Product overview: MIC94031BM4TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94031BM4TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 16V 1A SOT-143 Product overview: MIC94031BM4TR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MIC94031BM4TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 208424-MIC94031BM4TR 285-MIC94031BM4TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MIC94031BM4TR 16V 1A MOSFET Transistor
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 16 volts
PD 568 milliwatts 568 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type X1-dfn1006
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers