IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MIC920YC5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC920YC5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 927149-MIC920YC5-TR
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC920
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MIC920YC5TR-ND, 1611-MIC920YC5-CT, 1611-MIC920YC5-CTINA
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit SC-70-5
OPAMP, 80MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:80MHz; Slew Rate:3kV/µs; Supply Voltage Range:± 2.5V to ± 9V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit SC-70-5
Operational Amplifiers - Op Amps Op Amp 3000V/us, 550uA, 80MHz
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2395604 | 687-MIC920YC5-TR | 927149-MIC920YC5-TR | 576-4560-1-ND | 72AC6226 | MIC920YC5-TR | MIC920YC5-TR | MIC920YC5-TR | MIC920YC5-TR | MIC920YC5-TR |
| Product Name | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC920YC5-TR | Instrumentation, Op Amps, Buffer Amps | Opamp, 80Mhz, -40 To 85Deg C; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SC-70; SC-70 | Tape & Reel (TR) | SC-70; SC-70-5 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SC-70; Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |||
| Number of Pins | 5 | 5 | 5 | |||||||
| Supply Voltage (VS) | 2.5 to ? volts | 5 volts | 5 volts | |||||||
| Quiescent Current (IQ) | 550000 to ? microamps |