Microchip Technology, Inc. High Vin Telecom DC/DC PWM Control w/High Voltage Start Up MIC9131

Description
The MIC9131 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9131 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9131 from line transients that are common in telecom systems. The start-up circuitry also saves valuable board space and simplifies designs by integrating several external components. The MIC9131 is capable of high speed operation. Typically the MIC9131 can control a sub-25ns pulse width on the gate out pin. Its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9131 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9131 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9131 has a maximum duty cycle of 75%. For designs requiring a maximum duty cycle of 50%, refer to the MIC9130. The MIC9131 is available in a 16-pin SOP and 16-pin QSOP package options. The junction temperature range is from -40°C to +125°C. Additional Features Input voltages up to 180V Internal oscillator capable of >2.5MHz operation Accurate 75% maximum duty cycle Synchronisation capability to 6MHz Current sense delay of 34ns Minimum pulse width of <25ns 90% efficiency 1.3mA quiescent current 1µA shutdown current Soft-start Resistor programmable current sense threshold Selectable soft-start retry 4Ω sink, 12Ω source output driver Programmable under-voltage lockout Constant-frequency PWM current-mode control 16-pin SOIC and 16-pin QSOP
Datasheet
Description
The MIC9131 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9131 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9131 from line transients that are common in telecom systems. The start-up circuitry also saves valuable board space and simplifies designs by integrating several external components. The MIC9131 is capable of high speed operation. Typically the MIC9131 can control a sub-25ns pulse width on the gate out pin. Its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9131 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9131 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9131 has a maximum duty cycle of 75%. For designs requiring a maximum duty cycle of 50%, refer to the MIC9130. The MIC9131 is available in a 16-pin SOP and 16-pin QSOP package options. The junction temperature range is from -40°C to +125°C. Additional Features Input voltages up to 180V Internal oscillator capable of >2.5MHz operation Accurate 75% maximum duty cycle Synchronisation capability to 6MHz Current sense delay of 34ns Minimum pulse width of <25ns 90% efficiency 1.3mA quiescent current 1µA shutdown current Soft-start Resistor programmable current sense threshold Selectable soft-start retry 4Ω sink, 12Ω source output driver Programmable under-voltage lockout Constant-frequency PWM current-mode control 16-pin SOIC and 16-pin QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Vin Telecom DC/DC PWM Control w/High Voltage Start Up - MIC9131 - Microchip Technology, Inc.
Chandler, AZ, United States
High Vin Telecom DC/DC PWM Control w/High Voltage Start Up
MIC9131
High Vin Telecom DC/DC PWM Control w/High Voltage Start Up MIC9131
The MIC9131 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9131 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9131 from line transients that are common in telecom systems. The start-up circuitry also saves valuable board space and simplifies designs by integrating several external components. The MIC9131 is capable of high speed operation. Typically the MIC9131 can control a sub-25ns pulse width on the gate out pin. Its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9131 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9131 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9131 has a maximum duty cycle of 75%. For designs requiring a maximum duty cycle of 50%, refer to the MIC9130. The MIC9131 is available in a 16-pin SOP and 16-pin QSOP package options. The junction temperature range is from -40°C to +125°C. Additional Features Input voltages up to 180V Internal oscillator capable of >2.5MHz operation Accurate 75% maximum duty cycle Synchronisation capability to 6MHz Current sense delay of 34ns Minimum pulse width of <25ns 90% efficiency 1.3mA quiescent current 1µA shutdown current Soft-start Resistor programmable current sense threshold Selectable soft-start retry 4Ω sink, 12Ω source output driver Programmable under-voltage lockout Constant-frequency PWM current-mode control 16-pin SOIC and 16-pin QSOP

The MIC9131 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9131 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input voltage capability protects the MIC9131 from line transients that are common in telecom systems. The start-up circuitry also saves valuable board space and simplifies designs by integrating several external components. The MIC9131 is capable of high speed operation. Typically the MIC9131 can control a sub-25ns pulse width on the gate out pin. Its internal oscillator can operate over 2.5MHz, with even higher frequencies available through synchronisation. The high speed operation of the MIC9131 is made safe by the very fast, 34ns response from current sense to output, minimizing power dissipation in a fault condition. The MIC9131 allows for the designs of high efficiency power supplies. It can achieve efficiencies over 90% at high output currents. Its low 1.3mA quiescent current allows high efficiency even at light loads. The MIC9131 has a maximum duty cycle of 75%. For designs requiring a maximum duty cycle of 50%, refer to the MIC9130. The MIC9131 is available in a 16-pin SOP and 16-pin QSOP package options. The junction temperature range is from -40°C to +125°C.

Additional Features

    • Input voltages up to 180V
    • Internal oscillator capable of >2.5MHz operation
    • Accurate 75% maximum duty cycle
    • Synchronisation capability to 6MHz
    • Current sense delay of 34ns
    • Minimum pulse width of <25ns
    • 90% efficiency
    • 1.3mA quiescent current
    • 1µA shutdown current
    • Soft-start
    • Resistor programmable current sense threshold
    • Selectable soft-start retry
    • 4Ω sink, 12Ω source output driver
    • Programmable under-voltage lockout
    • Constant-frequency PWM current-mode control
    • 16-pin SOIC and 16-pin QSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC9131
Product Name High Vin Telecom DC/DC PWM Control w/High Voltage Start Up
Package Type SOIC; Other; ['QSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3167 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201SN-NG4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF4277EL - TLF4277EL - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details