Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911BM5-TR MIC911BM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077276-MIC911BM5-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 80MHz Amplifier Type: Voltage Feedback Slew Rate: 120 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 1.35mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 105MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077276-MIC911BM5-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 80MHz Amplifier Type: Voltage Feedback Slew Rate: 120 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 1.35mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 105MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911BM5-TR - 1077276-MIC911BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911BM5-TR
1077276-MIC911BM5-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911BM5-TR 1077276-MIC911BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077276-MIC911BM5-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 80MHz Amplifier Type: Voltage Feedback Slew Rate: 120 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: ±2.5 V to 9 V Operating Supply Current: 1.35mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 105MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077276-MIC911BM5-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 80MHz
Amplifier Type: Voltage Feedback
Slew Rate: 120 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±2.5 V to 9 V
Operating Supply Current: 1.35mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 105MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
105MHZ SOT23 Operational Amplifier IC - 687-MIC911BM5-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
105MHZ SOT23 Operational Amplifier IC
687-MIC911BM5-TR
105MHZ SOT23 Operational Amplifier IC 687-MIC911BM5-TR
IC OPAMP VFB 105MHZ SOT23-5 Product overview: MIC911BM5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 105MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC911BM5-TR can be used for catalog matching and distributor lookup.

IC OPAMP VFB 105MHZ SOT23-5 Product overview: MIC911BM5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 105MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC911BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911BM5-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MIC911BM5-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MIC911BM5-TR
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MIC911BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MIC911BM5-TR
Instrumentation, OP Amps, Buffer Amps MIC911BM5-TR
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1077276-MIC911BM5-TR 687-MIC911BM5-TR MIC911BM5-TR MIC911BM5-TR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC911BM5-TR 105MHZ SOT23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 9 volts
Source Current (IS) 1.35 milliamps 1.35 milliamps 1.35 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 1.5 µA 1.5 µA
GBW 105 MHz 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9201301MEA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details