The MIC910YM5-TR is a high-speed, unity-gain stable operational amplifier designed for low-power applications. It features a gain-bandwidth product of 135MHz and operates with a supply current of only 2.4mA, making it suitable for battery-powered devices. The amplifier supports a supply voltage range from ±2.5V to ±9V, allowing flexibility in various circuit designs. Its SOT-23-5 package is compact, which is advantageous for space-constrained applications. The MIC910 is capable of driving capacitive loads and exhibits excellent power supply rejection ratio (PSRR), enhancing its usability in high-speed circuits. It is particularly well-suited for applications in video, imaging, ultrasound, and as line drivers. The device also has a slew rate of 270V/µs, which contributes to its performance in dynamic signal applications. The operational temperature range is from -40°C to +85°C, ensuring reliability in diverse environmental conditions.
IC OPAMP VFB 1 CIRCUIT SOT23-5 Product overview: MIC910YM5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC910YM5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 003550-MIC910YM5-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 270 V/μs
Current - Input Bias: 3.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±2.5 V to 9 V
Operating Supply Current: 2.5mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 135MHz
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MIC910YM5-TR | 003550-MIC910YM5-TR | 576-2935-2-ND | MIC910YM5-TR | MIC910YM5-TR | MIC910YM5-TR |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC910YM5-TR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 270 V/µs | 270 V/µs | 270 V/µs | 270 V/µs | 2.70E-4 V/µs | |
| Bandwidth | 135 MHz | 135 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |