Manufacturer: Microchip Technology
Win Source Part Number: 003549-MIC863YM8-TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 800kHz
Amplifier Type: General Purpose
Slew Rate: 0.35 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2 V to 5.25 V
Operating Supply Current: 4.2μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 450kHz
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC OPAMP GP 2 CIRCUIT SOT23-8 Product overview: MIC863YM8-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC863YM8-TR can be used for catalog matching and distributor lookup.
OP-AMP, 450KHZ, 0.35V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:450kHz; Slew Rate:0.35V/µs; Supply Voltage Range:2V to 5.25V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
OP-AMP, 450KHZ, 0.35V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:450kHz; Slew Rate:0.35V/µs; Supply Voltage Range:2V to 5.25V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT SOT23-8
IC OPAMP GP 2 CIRCUIT SOT23-8
IC OPAMP GP 2 CIRCUIT SOT23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Operational Amplifiers - Op Amps Dual Op-Amp, 450kHz, 4.2uA, 2V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 003549-MIC863YM8-TR | 576-2934-2-ND | 687-MIC863YM8-TR | 41AH8570 | MIC863YM8-TR | MIC863YM8-TR | MIC863YM8-TR | MIC863YM8-TR | MIC863YM8-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC863YM8-TR | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Op-Amp, 450Khz, 0.35V/us, Sot-23-8; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2 to 5.25 volts | 2 to 5.25 volts | 5.25 volts | 2 volts | |||||
| Source Current (IS) | 0.0042 milliamps | 0.0042 milliamps | 0.0042 milliamps | 0.0042 milliamps | |||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||||
| GBW | 0.4500 MHz | 0.4500 MHz | 0.4500 MHz |