IC OPAMP GP 2 CIRCUIT SOT23-8 Product overview: MIC862YM8 from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC862YM8 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 093086-MIC862YM8
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 5MHz
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2 V to 5.25 V
Operating Supply Current: 31μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC OPAMP GP 2 CIRCUIT SOT23-8
IC OPAMP GP 2 CIRCUIT SOT23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MIC862YM8 | 093086-MIC862YM8 | MIC862YM8-ND | MIC862YM8 | MIC862YM8 | MIC862YM8 | MIC862YM8 |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC862YM8 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | 4 V/µs | |
| Bandwidth | 3 MHz | 3 MHz | 5 MHz | 5 MHz | 5 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bulk | SOT; SOT23; SOT-23-8 | SOT; SOT-23-8 | SOT-23-8 | SOT; SOT23; SOT-23-8 | SOT; SOT23; SOT-23-8 |