Manufacturer: Microchip Technology
Win Source Part Number: 003548-MIC862YM8-TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 5MHz
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2 V to 5.25 V
Operating Supply Current: 31μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 3MHz
IC OPAMP GP 2 CIRCUIT SOT23-8 Product overview: MIC862YM8-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC862YM8-TR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC OPAMP GP 2 CIRCUIT SOT23-8
Operational Amplifiers - Op Amps Dual Op-Amp 3MHz, 31uA, 2V
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
OPAMP, 3MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:4V/µs; Supply Voltage Range:2V to 5.25V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT SOT23-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 003548-MIC862YM8-TR | 687-MIC862YM8-TR | 576-2933-2-ND | MIC862YM8-TR | MIC862YM8-TR | MIC862YM8-TR | 02AH4591 | MIC862YM8-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC862YM8-TR | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 3Mhz, -40 To 85Deg C; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 5.25 volts | 2 volts | ||||||
| Source Current (IS) | 0.0310 milliamps | 0.0330 milliamps | 0.0330 milliamps | 0.0330 milliamps | ||||
| VOS | 0.1000 millivolts | 5 millivolts | ||||||
| IBIAS | 1.00E-5 µA | 2.00E-5 µA | ||||||
| GBW | 3 MHz | 3 MHz |