The MIC861YC5-TR is an ultra-low power operational amplifier designed for applications requiring minimal power consumption and compact size. It features a rail-to-rail output and a common-mode input range that extends to ground, making it suitable for low-voltage applications. The amplifier has a gain-bandwidth product of 400 kHz and a ,Äì3 dB bandwidth of 650 kHz, allowing for effective signal amplification in various scenarios. With a supply current of only 4.6 OºA, the MIC861YC5-TR is ideal for battery-operated devices such as handheld electronics, laptops, tablets, and mobile phones. The SC70 packaging provides significant space savings compared to traditional packages like SOT-23 or MSOP-8, occupying approximately half the board area. Additionally, it is capable of driving large capacitive loads up to 1000 pF and is unity gain stable, enhancing its versatility in different circuit configurations. The operational amplifier operates within a supply voltage range of +2.43V to +5.25V and is rated for a temperature range of ,Äì40°C to +85°C, ensuring reliability in various environmental conditions.
Manufacturer: Microchip Technology
Win Source Part Number: 788811-MIC861YC5-TR
Series: Teeny
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 650kHz
Amplifier Type: General
Current - Input Bias: 20pA
Voltage - Input Offset: 2mV
Family Name: MIC861
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6μA
Manufacturer Package: SC-70-5
Output Current per Channel: 24mA
SR - Slew Rate: 0.12 V/μs
GBP - Gain Bandwidth Product: 400kHz
Dual Supply Voltage (±): 2.43 V ~ 5.25 V
Alternative Parts (Cross-Reference): MAX9910EXK-T; MAX9910EXK+; MAX9910EXK; MAX9910EXK+T;
Introduction Date: June 01, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MIC861YC5-TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC861YC5-TR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps Single Op-Amp, 400kHz Gain-Bandwidth, Rail-to-Rail Output, 4.6uA Supply Current
IC OPAMP GP 1 CIRCUIT SC70-5
OPAMP, 400KHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:400kHz; Slew Rate:0.12V/µs; Supply Voltage Range:2.43V to 5.25V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 788811-MIC861YC5-TR | 687-MIC861YC5-TR | 576-2932-2-ND | MIC861YC5-TR | MIC861YC5-TR | MIC861YC5-TR | MIC861YC5-TR | MIC861YC5-TR | 02AH4590 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC861YC5-TR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 400Khz, -40 To 85Deg C; No. Of Amplifiers Microchip |
| Source Current (IS) | 0.0046 milliamps | 0.0046 milliamps | 0.0046 milliamps | 0.0046 milliamps | |||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | ||||||
| GBW | 0.4000 MHz | 0.4000 MHz | 0.4000 MHz | ||||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs |