Manufacturer: Microchip Technology
Win Source Part Number: 788781-MIC79110BML-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad, 10-MLF
Fault Protection: Over Current, Over Temperature, Reverse Current
Battery Chemistry: Lithium-Ion
Charge Current - Max: 1.2A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MLF (3x3)
Voltage Supply MAX: 16V
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION ADJ 10MLF
IC BATT CHG LI-ION ADJ 10MLF
IC BATT CHG LI-ION ADJ 10MLF
Charger IC Lithium Ion 10-MLF® (3x3)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 788781-MIC79110BML-TR | MIC79110BML-TR-ND | MIC79110BML-TR | MIC79110BML-TR | MIC79110BML-TR |
| Product Name | PMIC - PMIC - Battery Chargers - MIC79110BML-TR | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Current Protection | Over Current Protection | Over Current Protection | Over Current Protection | |
| Charge Current | 1200 mA | 1200 mA | 1200 mA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 10-VFDFN Exposed Pad, 10-MLF® | 10-VFDFN Exposed Pad, 10-MLF® |