Manufacturer: Microchip Technology
Win Source Part Number: 1077211-MIC79110-4.2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLF (3x3)
Programmable Fault Protection: Over Current, Over Temperature, Reverse Current
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 10MLF
IC BATT CHG LI-ION 1CELL 10MLF
IC BATT CHG LI-ION 1CELL 10MLF
Charger IC Lithium Ion 10-MLF® (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1077211-MIC79110-4.2BML-TR | MIC79110-4.2BML-TR-ND | MIC79110-4.2BML-TR | MIC79110-4.2BML-TR | MIC79110-4.2BML-TR |
| Product Name | PMIC - PMIC - Battery Chargers - MIC79110-4.2BML-TR | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers |
| Features | Over Current Protection | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 10-MLF (3x3) | 10-VFDFN Exposed Pad, 10-MLF® | 10-VFDFN Exposed Pad, 10-MLF® | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 16 volts | 16 volts | 4.2 volts |