The MIC79050 is a simple single-cell Lithium-Ion battery charger. It includes an on-chip pass transistor for high precision charging. Featuring ultra-high precision (±0.75% over the Li-Ion battery charging temperature range) and zero off-mode current state, the MIC79050 provides a very simple, cost effective solution for charging Lithium-Ion battery. Other features of the MIC79050 include current limit and thermal shutdown protection. In the event the input voltage to the charger is disconnected, the MIC79050 also provides minimal reverse-current and reversed-battery protection. The MIC79050 is a fixed 4.2V device and comes in the thermally-enhanced MSOP-8, SOIC-8, and SOT-223 packages. The 8-pin versions also come equipped with enable and feedback inputs. All versions are specified over the temperature range of -40°C to +125°C.
Additional Features
High accuracy charge voltage: ±0.75% over -5°C to + 60°C (Li-Ion charging temperature range)
Zero off-mode current
10µA reverse leakage
Ultra-low 380mV dropout at 500mA
Wide input voltage range
Logic controlled enable input (8-pin devices only)
Thermal shutdown and current limit protection
Power MSOP-8, Power SOIC-8, and SOT-223
Pulse charging capability
The MIC79050 is a simple single-cell Lithium-Ion battery charger. It includes an on-chip pass transistor for high precision charging. Featuring ultra-high precision (±0.75% over the Li-Ion battery charging temperature range) and zero off-mode current state, the MIC79050 provides a very simple, cost effective solution for charging Lithium-Ion battery. Other features of the MIC79050 include current limit and thermal shutdown protection. In the event the input voltage to the charger is disconnected, the MIC79050 also provides minimal reverse-current and reversed-battery protection. The MIC79050 is a fixed 4.2V device and comes in the thermally-enhanced MSOP-8, SOIC-8, and SOT-223 packages. The 8-pin versions also come equipped with enable and feedback inputs. All versions are specified over the temperature range of -40°C to +125°C.
Additional Features
- High accuracy charge voltage: ±0.75% over -5°C to + 60°C (Li-Ion charging temperature range)
- Zero off-mode current
- 10µA reverse leakage
- Ultra-low 380mV dropout at 500mA
- Wide input voltage range
- Logic controlled enable input (8-pin devices only)
- Thermal shutdown and current limit protection
- Power MSOP-8, Power SOIC-8, and SOT-223
- Pulse charging capability