Microchip Technology, Inc. PMIC - Battery Chargers MIC79050-4.2BS

Description
IC BATT CHG LI-ION 1CEL SOT223-3
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CEL SOT223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MIC79050-4.2BS-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MIC79050-4.2BS-ND
PMIC - Battery Chargers MIC79050-4.2BS-ND
IC BATT CHG LI-ION 1CEL SOT223-3

IC BATT CHG LI-ION 1CEL SOT223-3

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MIC79050-4.2BS - 884837-MIC79050-4.2BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MIC79050-4.2BS
884837-MIC79050-4.2BS
PMIC - PMIC - Battery Chargers - MIC79050-4.2BS 884837-MIC79050-4.2BS
Manufacturer: Microchip Technology Win Source Part Number: 884837-MIC79050-4.2B S Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charger IC Lithium Ion SOT-223-3 Package: Tube Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Family Name: MIC79050 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884837-MIC79050-4.2BS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion SOT-223-3
Package: Tube
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC79050
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - MIC79050-4.2BS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
MIC79050-4.2BS
Integrated Circuits (ICs) - PMIC - Battery Chargers MIC79050-4.2BS
IC BATT CHG LI-ION 1CEL SOT223-3

IC BATT CHG LI-ION 1CEL SOT223-3

Supplier's Site
Battery Chargers - MIC79050-4.2BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MIC79050-4.2BS
Battery Chargers MIC79050-4.2BS
Charger IC Lithium Ion SOT-223-3

Charger IC Lithium Ion SOT-223-3

Buy Now Datasheet
Battery Chargers - MIC79050-4.2BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MIC79050-4.2BS
Battery Chargers MIC79050-4.2BS
Charger IC Lithium Ion SOT-223-3

Charger IC Lithium Ion SOT-223-3

Buy Now Datasheet
PMIC - Battery Chargers - MIC79050-4.2BS - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MIC79050-4.2BS
PMIC - Battery Chargers MIC79050-4.2BS
IC BATT CHG LI-ION 1CEL SOT223-3

IC BATT CHG LI-ION 1CEL SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MIC79050-4.2BS-ND 884837-MIC79050-4.2BS MIC79050-4.2BS MIC79050-4.2BS MIC79050-4.2BS
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MIC79050-4.2BS Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Current Protection Over Current Protection Over Current Protection
Package Type TO-261-4, TO-261AA SOT-223-3 TO-261-4, TO-261AA
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V - BQ24041DSQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers