Microchip Technology, Inc. Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load MIC7400

Description
The MIC7400 is a powerful, highly-integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation “stand-by mode” and “normal mode” intended to provide an energy optimized solution suitable for portable handheld and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of start-up sequencing, timing, soft-start ramp, output voltage levels, current limit levels, and output discharge for each channel.In stand-by mode, the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or the external STBY pin. The device has five synchronous buck regulators with high-speed adaptive on-time control, supporting even the challenging ultra-fast transient requirement for Core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time.All switchers provide light-load efficiency with HyperLight Load® mode for buck, and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7400 supplies are designed for use with a small inductor (down to 0.47μH for buck, 1.5μH for boost), and an output capacitor as small as 10μF for buck, enabling a total solution size of 15mm × 15mm and less than 1mm height. Additional Features Input voltage: 2.4V to 5.5V Five independent synchronous bucks up to 3A One independent non-synchronous boost 200mA 200μA quiescent current (all regulators on) 93% peak buck efficiency, 85% typical efficiency at 1mA Dual power mode: stand-by and normal mode I2C interface up to 3.4MHz I2C on-the-fly EEPROM programmability, featuring: Buck and boost output voltage scaling Power-on-reset threshold and delay Power-up sequencing/sequencin g delay Buck and boost current limit Buck and boost pull-down when disabled Individual ON, OFF, and standby modes Soft-start and global power-good masking 23μA buck typical quiescent current 70μA boost typical quiescent current 1.5% output accuracy over temperature/line/loa d 2.0MHz boost switching frequency 1.3MHz buck operation in continuous mode Ultra-fast buck transient response 15mm × 15mm × 1.25mm solution size Thermal-shutdown and current-limit protection 36-pin 4.5mm × 4.5mm × 0.85mm FQFN package (0.4mm pitch) −40°C to +125°C junction temperature range
Datasheet
Description
The MIC7400 is a powerful, highly-integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation “stand-by mode” and “normal mode” intended to provide an energy optimized solution suitable for portable handheld and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of start-up sequencing, timing, soft-start ramp, output voltage levels, current limit levels, and output discharge for each channel.In stand-by mode, the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or the external STBY pin. The device has five synchronous buck regulators with high-speed adaptive on-time control, supporting even the challenging ultra-fast transient requirement for Core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time.All switchers provide light-load efficiency with HyperLight Load® mode for buck, and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7400 supplies are designed for use with a small inductor (down to 0.47μH for buck, 1.5μH for boost), and an output capacitor as small as 10μF for buck, enabling a total solution size of 15mm × 15mm and less than 1mm height. Additional Features Input voltage: 2.4V to 5.5V Five independent synchronous bucks up to 3A One independent non-synchronous boost 200mA 200μA quiescent current (all regulators on) 93% peak buck efficiency, 85% typical efficiency at 1mA Dual power mode: stand-by and normal mode I2C interface up to 3.4MHz I2C on-the-fly EEPROM programmability, featuring: Buck and boost output voltage scaling Power-on-reset threshold and delay Power-up sequencing/sequencin g delay Buck and boost current limit Buck and boost pull-down when disabled Individual ON, OFF, and standby modes Soft-start and global power-good masking 23μA buck typical quiescent current 70μA boost typical quiescent current 1.5% output accuracy over temperature/line/loa d 2.0MHz boost switching frequency 1.3MHz buck operation in continuous mode Ultra-fast buck transient response 15mm × 15mm × 1.25mm solution size Thermal-shutdown and current-limit protection 36-pin 4.5mm × 4.5mm × 0.85mm FQFN package (0.4mm pitch) −40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load - MIC7400 - Microchip Technology, Inc.
Chandler, AZ, United States
Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load
MIC7400
Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load MIC7400
The MIC7400 is a powerful, highly-integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation “stand-by mode” and “normal mode” intended to provide an energy optimized solution suitable for portable handheld and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of start-up sequencing, timing, soft-start ramp, output voltage levels, current limit levels, and output discharge for each channel.In stand-by mode, the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or the external STBY pin. The device has five synchronous buck regulators with high-speed adaptive on-time control, supporting even the challenging ultra-fast transient requirement for Core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time.All switchers provide light-load efficiency with HyperLight Load® mode for buck, and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7400 supplies are designed for use with a small inductor (down to 0.47μH for buck, 1.5μH for boost), and an output capacitor as small as 10μF for buck, enabling a total solution size of 15mm × 15mm and less than 1mm height. Additional Features Input voltage: 2.4V to 5.5V Five independent synchronous bucks up to 3A One independent non-synchronous boost 200mA 200μA quiescent current (all regulators on) 93% peak buck efficiency, 85% typical efficiency at 1mA Dual power mode: stand-by and normal mode I2C interface up to 3.4MHz I2C on-the-fly EEPROM programmability, featuring: Buck and boost output voltage scaling Power-on-reset threshold and delay Power-up sequencing/sequencin g delay Buck and boost current limit Buck and boost pull-down when disabled Individual ON, OFF, and standby modes Soft-start and global power-good masking 23μA buck typical quiescent current 70μA boost typical quiescent current 1.5% output accuracy over temperature/line/loa d 2.0MHz boost switching frequency 1.3MHz buck operation in continuous mode Ultra-fast buck transient response 15mm × 15mm × 1.25mm solution size Thermal-shutdown and current-limit protection 36-pin 4.5mm × 4.5mm × 0.85mm FQFN package (0.4mm pitch) −40°C to +125°C junction temperature range

The MIC7400 is a powerful, highly-integrated, configurable, power-management IC (PMIC) featuring five synchronous buck regulators, one boost regulator, and high-speed I2C interface with an internal EEPROM.The device offers two distinct modes of operation “stand-by mode” and “normal mode” intended to provide an energy optimized solution suitable for portable handheld and infotainment applications.In normal mode, the programmable switching converters can be configured to support a variety of start-up sequencing, timing, soft-start ramp, output voltage levels, current limit levels, and output discharge for each channel.In stand-by mode, the PMIC can be configured in a low power state by either disabling an output or by changing the output voltage to a lower level. Independent exit from stand-by mode can be achieved either by I2C communication or the external STBY pin.
The device has five synchronous buck regulators with high-speed adaptive on-time control, supporting even the challenging ultra-fast transient requirement for Core supplies. One boost regulator provides a flash-memory programming supply that delivers up to 200mA of output current. The boost is equipped with an output disconnect switch that opens if a short-to-ground fault is detected.An internal EEPROM enables a single-chip solution across many platforms by allowing the designer to customize the PMIC for their design. Modifications can be made without the need to re-approve a new PMIC, saving valuable design resources and time.All switchers provide light-load efficiency with HyperLight Load® mode for buck, and PFM mode for boost. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC7400 supplies are designed for use with a small inductor (down to 0.47μH for buck, 1.5μH for boost), and an output capacitor as small as 10μF for buck, enabling a total solution size of 15mm × 15mm and less than 1mm height.

Additional Features

    • Input voltage: 2.4V to 5.5V
    • Five independent synchronous bucks up to 3A
    • One independent non-synchronous boost 200mA
    • 200μA quiescent current (all regulators on)
    • 93% peak buck efficiency, 85% typical efficiency at 1mA
    • Dual power mode: stand-by and normal mode
    • I2C interface up to 3.4MHz
    • I2C on-the-fly EEPROM programmability, featuring:
      • Buck and boost output voltage scaling
      • Power-on-reset threshold and delay
      • Power-up sequencing/sequencing delay
      • Buck and boost current limit
      • Buck and boost pull-down when disabled
      • Individual ON, OFF, and standby modes
      • Soft-start and global power-good masking
    • 23μA buck typical quiescent current
    • 70μA boost typical quiescent current
    • 1.5% output accuracy over temperature/line/load
    • 2.0MHz boost switching frequency
    • 1.3MHz buck operation in continuous mode
    • Ultra-fast buck transient response
    • 15mm × 15mm × 1.25mm solution size
    • Thermal-shutdown and current-limit protection
    • 36-pin 4.5mm × 4.5mm × 0.85mm FQFN package (0.4mm pitch)
    • −40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC7400
Product Name Configurable PMIC, Five-Channel Buck Regulator Plus One-Boost w/ HyperLight Load
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Controllers, Monitors - SI8250-IM-ND - DigiKey
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Voltage Regulators - 1900212P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 1.50E-5 amps
View Details