Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5TR MIC7300BM5TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 037727-MIC7300BM5TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V Operating Supply Current: 1.5mA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 370kHz Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037727-MIC7300BM5TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V Operating Supply Current: 1.5mA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 370kHz Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5TR - 037727-MIC7300BM5TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5TR
037727-MIC7300BM5TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5TR 037727-MIC7300BM5TR
Manufacturer: Microchip Technology Win Source Part Number: 037727-MIC7300BM5TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V Operating Supply Current: 1.5mA Channel Output Current: 115mA Gain Bandwidth Product (GBP): 370kHz Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037727-MIC7300BM5TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 10 V, ±1.1 V to 5 V
Operating Supply Current: 1.5mA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 370kHz
Alternative Parts (Cross-Reference): LMP7701MFX; MIC7300BM5 TR; MIC7300BM5; MIC7300YM5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
370KHZ SOT23 Operational Amplifier IC - 687-MIC7300BM5TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
370KHZ SOT23 Operational Amplifier IC
687-MIC7300BM5TR
370KHZ SOT23 Operational Amplifier IC 687-MIC7300BM5TR
IC OPAMP GP 370KHZ RRO SOT23-5 Product overview: MIC7300BM5TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7300BM5TR can be used for catalog matching and distributor lookup.

IC OPAMP GP 370KHZ RRO SOT23-5 Product overview: MIC7300BM5TR from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370KHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 370KHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC7300BM5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 037727-MIC7300BM5TR 687-MIC7300BM5TR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC7300BM5TR 370KHZ SOT23 Operational Amplifier IC
Supply Voltage (VS) 2.2 to 10 volts
Source Current (IS) 1.5 milliamps
VOS 1 millivolts
IBIAS 5.00E-7 µA
GBW 0.3700 MHz
Unlock Full Specs
to access all available technical data