Microchip Technology, Inc. Ldo, Reg, 5.5Vin, 5A, 1%, Adj, 7Spak; Output Type Microchip MIC69502WR

Description
LDO, REG, 5.5VIN, 5A, 1%, ADJ, 7SPAK; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:5A; RoHS Compliant: Yes
Datasheet
Description
LDO, REG, 5.5VIN, 5A, 1%, ADJ, 7SPAK; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 5.5Vin, 5A, 1%, Adj, 7Spak; Output Type Microchip - 99AC4163 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 5.5Vin, 5A, 1%, Adj, 7Spak; Output Type Microchip
99AC4163
Ldo, Reg, 5.5Vin, 5A, 1%, Adj, 7Spak; Output Type Microchip 99AC4163
LDO, REG, 5.5VIN, 5A, 1%, ADJ, 7SPAK; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:5A; RoHS Compliant: Yes

LDO, REG, 5.5VIN, 5A, 1%, ADJ, 7SPAK; Output Type:Adjustable; Input Voltage Min:1.65V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:5.5V; Output Current:5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC4163
Product Name Ldo, Reg, 5.5Vin, 5A, 1%, Adj, 7Spak; Output Type Microchip
Input Voltage 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details