Microchip Technology, Inc. 4A Sequencing LDO with Tracking and Ramp Control - Eval Board MIC68401

Description
The MIC68401 is a high peak current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high startup current with lower nominal operating current. Capable of sourcing 4A of current for start-up, the MIC68401 provides high power from a small QFN package. The MIC68401 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking. The MIC68401 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). The MIC68401 incorporates a delay pin (DELAY) for control of power-on-reset (POR) output at turn-on. In addition, there is a ramp control (RC) for either tracking applications or output voltage slew rate control at turn-on. These features are important in applications where the load is highly capacitive and inrush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up. Multiple MIC68401s can be "daisy chained" in two modes. In tracking mode the output voltage of the master drives the RC pin of a slave so that the slave tracks the main regulator during turn-on and turn-off. In sequencing mode the POR of the master drives the enable (EN) of the slave so that it turns on after the master. This behavior is critical for power-up control in multi-output power supplies. The MIC68401 is fully protected offering both thermal, current limit protection, and reverse current protection. The MIC68401 has an adjustable output voltage. The junction temperature range of part is rated from 40°C to +125°C. The MIC68401 is offered in the small 16-pin 4mm x 4mm QFN package. Additional Features Stable with 10µF ceramic capacitor Input voltage range: 1.65V to 5.5V Low 0.5V reference voltage ±2.0% output tolerance over temperature 4A output current Timing-controlled sequencing on/off Programmable Ramp Control™ for inrush current limiting and slew rate control of the output voltage during turn-on Power-on-reset (POR) supervisor with programmable delay time Single master can control multiple slave regulators with tracking output voltages Small 4mm x 4mm QFN package Maximum dropout (VIN _ VOUT) of 500mV over temperature at 3A output current Fixed and adjustable output voltages Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current-limit protection
Datasheet
Description
The MIC68401 is a high peak current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high startup current with lower nominal operating current. Capable of sourcing 4A of current for start-up, the MIC68401 provides high power from a small QFN package. The MIC68401 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking. The MIC68401 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). The MIC68401 incorporates a delay pin (DELAY) for control of power-on-reset (POR) output at turn-on. In addition, there is a ramp control (RC) for either tracking applications or output voltage slew rate control at turn-on. These features are important in applications where the load is highly capacitive and inrush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up. Multiple MIC68401s can be "daisy chained" in two modes. In tracking mode the output voltage of the master drives the RC pin of a slave so that the slave tracks the main regulator during turn-on and turn-off. In sequencing mode the POR of the master drives the enable (EN) of the slave so that it turns on after the master. This behavior is critical for power-up control in multi-output power supplies. The MIC68401 is fully protected offering both thermal, current limit protection, and reverse current protection. The MIC68401 has an adjustable output voltage. The junction temperature range of part is rated from 40°C to +125°C. The MIC68401 is offered in the small 16-pin 4mm x 4mm QFN package. Additional Features Stable with 10µF ceramic capacitor Input voltage range: 1.65V to 5.5V Low 0.5V reference voltage ±2.0% output tolerance over temperature 4A output current Timing-controlled sequencing on/off Programmable Ramp Control™ for inrush current limiting and slew rate control of the output voltage during turn-on Power-on-reset (POR) supervisor with programmable delay time Single master can control multiple slave regulators with tracking output voltages Small 4mm x 4mm QFN package Maximum dropout (VIN _ VOUT) of 500mV over temperature at 3A output current Fixed and adjustable output voltages Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current-limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A Sequencing LDO with Tracking and Ramp Control - Eval Board - MIC68401 - Microchip Technology, Inc.
Chandler, AZ, United States
4A Sequencing LDO with Tracking and Ramp Control - Eval Board
MIC68401
4A Sequencing LDO with Tracking and Ramp Control - Eval Board MIC68401
The MIC68401 is a high peak current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high startup current with lower nominal operating current. Capable of sourcing 4A of current for start-up, the MIC68401 provides high power from a small QFN package. The MIC68401 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking. The MIC68401 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). The MIC68401 incorporates a delay pin (DELAY) for control of power-on-reset (POR) output at turn-on. In addition, there is a ramp control (RC) for either tracking applications or output voltage slew rate control at turn-on. These features are important in applications where the load is highly capacitive and inrush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up. Multiple MIC68401s can be "daisy chained" in two modes. In tracking mode the output voltage of the master drives the RC pin of a slave so that the slave tracks the main regulator during turn-on and turn-off. In sequencing mode the POR of the master drives the enable (EN) of the slave so that it turns on after the master. This behavior is critical for power-up control in multi-output power supplies. The MIC68401 is fully protected offering both thermal, current limit protection, and reverse current protection. The MIC68401 has an adjustable output voltage. The junction temperature range of part is rated from 40°C to +125°C. The MIC68401 is offered in the small 16-pin 4mm x 4mm QFN package. Additional Features Stable with 10µF ceramic capacitor Input voltage range: 1.65V to 5.5V Low 0.5V reference voltage ±2.0% output tolerance over temperature 4A output current Timing-controlled sequencing on/off Programmable Ramp Control™ for inrush current limiting and slew rate control of the output voltage during turn-on Power-on-reset (POR) supervisor with programmable delay time Single master can control multiple slave regulators with tracking output voltages Small 4mm x 4mm QFN package Maximum dropout (VIN _ VOUT) of 500mV over temperature at 3A output current Fixed and adjustable output voltages Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current-limit protection

The MIC68401 is a high peak current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high startup current with lower nominal operating current. Capable of sourcing 4A of current for start-up, the MIC68401 provides high power from a small QFN package. The MIC68401 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking.

The MIC68401 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). The MIC68401 incorporates a delay pin (DELAY) for control of power-on-reset (POR) output at turn-on. In addition, there is a ramp control (RC) for either tracking applications or output voltage slew rate control at turn-on. These features are important in applications where the load is highly capacitive and inrush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up.

Multiple MIC68401s can be "daisy chained" in two modes. In tracking mode the output voltage of the master drives the RC pin of a slave so that the slave tracks the main regulator during turn-on and turn-off. In sequencing mode the POR of the master drives the enable (EN) of the slave so that it turns on after the master. This behavior is critical for power-up control in multi-output power supplies. The MIC68401 is fully protected offering both thermal, current limit protection, and reverse current protection.

The MIC68401 has an adjustable output voltage. The junction temperature range of part is rated from 40°C to +125°C. The MIC68401 is offered in the small 16-pin 4mm x 4mm QFN package.

Additional Features

    • Stable with 10µF ceramic capacitor
    • Input voltage range: 1.65V to 5.5V
    • Low 0.5V reference voltage
    • ±2.0% output tolerance over temperature
    • 4A output current
    • Timing-controlled sequencing on/off
    • Programmable Ramp Control™ for inrush current limiting and slew rate control of the output voltage during turn-on
    • Power-on-reset (POR) supervisor with programmable delay time
    • Single master can control multiple slave regulators with tracking output voltages
    • Small 4mm x 4mm QFN package
    • Maximum dropout (VIN _ VOUT) of 500mV over temperature at 3A output current
    • Fixed and adjustable output voltages
    • Excellent line and load regulation specifications
    • Logic-controlled shutdown
    • Thermal shutdown and current-limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC68401
Product Name 4A Sequencing LDO with Tracking and Ramp Control - Eval Board
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CSD87333Q3D High Duty Cycle Synchronous Buck NexFET™ 3x3 Power Block - CSD87333Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Gates and Inverters - 74AUP2GU04GW-Q100H - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details