Microchip Technology, Inc. 2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing MIC68200

Description
The MIC68200 is a high peak-current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high start up current with lower nominal operating current. The MIC68200 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking. The MIC68200 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits, requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC68200 incorporates a delay pin (Delay) for control of power-on reset (POR) output at turn-on and power-down delay at turn-off. In addition, there is a ramp control (RC) pin for either tracking applications or output voltage slew rate adjustment at turn-on and turn-off. This is important in applications where the load is highly capacitive and in-rush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up. Multiple MIC68200s can be daisy-chained in two modes. In tracking mode, the output voltage of the Master drives the RC pin of a Slave so that the Slave tracks the main regulator during turn-on and turn-off. In sequencing mode, the POR of the Master drives the enable (EN) of the Slave so that it turns on after the Master and turns off before (or after) the Master. This behavior is critical for power-up and power-down control in multi-output power supplies. The MIC68200 is fully protected, offering both thermal and current limit protection and reverse current protection. The MIC68200 has a junction temperature range of - 40°C to +125°C and is available in fixed as well as an adjustable option. Additional Features Stable with 4.7µF ceramic capacitor Input voltage range: 1.65V to 5.5V ±1.0% initial output tolerance 2A maximum output current - peak start up 1A continuous operating current Tracking on turn-on and turn-off with pin strapping Timing controlled sequencing on/off Programmable Ramp Control™ for in-rush current limiting and slew rate control of the output voltage Power-on reset (POR) supervisor with programmable delay time Single master can control multiple slave regulators with tracking output voltages Maximum dropout (VIN - VOUT) of 500mV over temperature at 1A output current Fixed and adjustable output voltages Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection
Datasheet
Description
The MIC68200 is a high peak-current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high start up current with lower nominal operating current. The MIC68200 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking. The MIC68200 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits, requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC68200 incorporates a delay pin (Delay) for control of power-on reset (POR) output at turn-on and power-down delay at turn-off. In addition, there is a ramp control (RC) pin for either tracking applications or output voltage slew rate adjustment at turn-on and turn-off. This is important in applications where the load is highly capacitive and in-rush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up. Multiple MIC68200s can be daisy-chained in two modes. In tracking mode, the output voltage of the Master drives the RC pin of a Slave so that the Slave tracks the main regulator during turn-on and turn-off. In sequencing mode, the POR of the Master drives the enable (EN) of the Slave so that it turns on after the Master and turns off before (or after) the Master. This behavior is critical for power-up and power-down control in multi-output power supplies. The MIC68200 is fully protected, offering both thermal and current limit protection and reverse current protection. The MIC68200 has a junction temperature range of - 40°C to +125°C and is available in fixed as well as an adjustable option. Additional Features Stable with 4.7µF ceramic capacitor Input voltage range: 1.65V to 5.5V ±1.0% initial output tolerance 2A maximum output current - peak start up 1A continuous operating current Tracking on turn-on and turn-off with pin strapping Timing controlled sequencing on/off Programmable Ramp Control™ for in-rush current limiting and slew rate control of the output voltage Power-on reset (POR) supervisor with programmable delay time Single master can control multiple slave regulators with tracking output voltages Maximum dropout (VIN - VOUT) of 500mV over temperature at 1A output current Fixed and adjustable output voltages Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing - MIC68200 - Microchip Technology, Inc.
Chandler, AZ, United States
2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing
MIC68200
2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing MIC68200
The MIC68200 is a high peak-current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high start up current with lower nominal operating current. The MIC68200 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking. The MIC68200 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits, requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC68200 incorporates a delay pin (Delay) for control of power-on reset (POR) output at turn-on and power-down delay at turn-off. In addition, there is a ramp control (RC) pin for either tracking applications or output voltage slew rate adjustment at turn-on and turn-off. This is important in applications where the load is highly capacitive and in-rush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up. Multiple MIC68200s can be daisy-chained in two modes. In tracking mode, the output voltage of the Master drives the RC pin of a Slave so that the Slave tracks the main regulator during turn-on and turn-off. In sequencing mode, the POR of the Master drives the enable (EN) of the Slave so that it turns on after the Master and turns off before (or after) the Master. This behavior is critical for power-up and power-down control in multi-output power supplies. The MIC68200 is fully protected, offering both thermal and current limit protection and reverse current protection. The MIC68200 has a junction temperature range of - 40°C to +125°C and is available in fixed as well as an adjustable option. Additional Features Stable with 4.7µF ceramic capacitor Input voltage range: 1.65V to 5.5V ±1.0% initial output tolerance 2A maximum output current - peak start up 1A continuous operating current Tracking on turn-on and turn-off with pin strapping Timing controlled sequencing on/off Programmable Ramp Control™ for in-rush current limiting and slew rate control of the output voltage Power-on reset (POR) supervisor with programmable delay time Single master can control multiple slave regulators with tracking output voltages Maximum dropout (VIN - VOUT) of 500mV over temperature at 1A output current Fixed and adjustable output voltages Excellent line and load regulation specifications Logic controlled shutdown Thermal shutdown and current limit protection

The MIC68200 is a high peak-current LDO regulator designed specifically for powering applications such as FPGA core voltages that require high start up current with lower nominal operating current. The MIC68200 can also implement a variety of power-up and power-down protocols such as sequencing, tracking, and ratiometric tracking.

The MIC68200 operates from a wide input range of 1.65V to 5.5V, which includes all of the main supply voltages commonly available today. It is designed to drive digital circuits, requiring low voltage at high currents (i.e. PLDs, DSP, microcontroller, etc.). The MIC68200 incorporates a delay pin (Delay) for control of power-on reset (POR) output at turn-on and power-down delay at turn-off. In addition, there is a ramp control (RC) pin for either tracking applications or output voltage slew rate adjustment at turn-on and turn-off. This is important in applications where the load is highly capacitive and in-rush currents can cause supply voltages to fail and microprocessors or other complex logic chips to hang up.

Multiple MIC68200s can be daisy-chained in two modes. In tracking mode, the output voltage of the Master drives the RC pin of a Slave so that the Slave tracks the main regulator during turn-on and turn-off. In sequencing mode, the POR of the Master drives the enable (EN) of the Slave so that it turns on after the Master and turns off before (or after) the Master. This behavior is critical for power-up and power-down control in multi-output power supplies. The MIC68200 is fully protected, offering both thermal and current limit protection and reverse current protection.

The MIC68200 has a junction temperature range of - 40°C to +125°C and is available in fixed as well as an adjustable option.

Additional Features

    • Stable with 4.7µF ceramic capacitor
    • Input voltage range: 1.65V to 5.5V
    • ±1.0% initial output tolerance
    • 2A maximum output current - peak start up
    • 1A continuous operating current
    • Tracking on turn-on and turn-off with pin strapping
    • Timing controlled sequencing on/off
    • Programmable Ramp Control™ for in-rush current limiting and slew rate control of the output voltage
    • Power-on reset (POR) supervisor with programmable delay time
    • Single master can control multiple slave regulators with tracking output voltages
    • Maximum dropout (VIN - VOUT) of 500mV over temperature at 1A output current
    • Fixed and adjustable output voltages
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Programmable Logic Devices (PLD)
Product Number MIC68200
Product Name 2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Device Type FPGA
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241QVS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A1240A-1PQG144C - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 4000
User I/Os 104 pins
View Details