Microchip Technology, Inc. Low VIN, Single Supply, 1.5A LDO MIC61150

Description
MIC61150 is a 1.5A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 200mV over the entire operating temperature range. The MIC61150 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option. The MIC61150 is stable with a 22µF low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting and logic enable. The MIC61150 has an operating junction temperature range of -40°C to +125°C. Additional Features Single VIN rail: 1.1V to 3.6V Output voltage accuracy: ±2.5% over temperature Typical dropout of 75mV at room temperature Maximum dropout of 200mV at full load over temperature COUT as low as 22µF (ceramic capacitor) Output voltage adjustable down to 0.5V Soft-start control via external capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection 10-pin ePad MSOP package Junction temperature range from -40°C to +125°C
Datasheet
Description
MIC61150 is a 1.5A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 200mV over the entire operating temperature range. The MIC61150 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option. The MIC61150 is stable with a 22µF low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting and logic enable. The MIC61150 has an operating junction temperature range of -40°C to +125°C. Additional Features Single VIN rail: 1.1V to 3.6V Output voltage accuracy: ±2.5% over temperature Typical dropout of 75mV at room temperature Maximum dropout of 200mV at full load over temperature COUT as low as 22µF (ceramic capacitor) Output voltage adjustable down to 0.5V Soft-start control via external capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection 10-pin ePad MSOP package Junction temperature range from -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low VIN, Single Supply, 1.5A LDO - MIC61150 - Microchip Technology, Inc.
Chandler, AZ, United States
Low VIN, Single Supply, 1.5A LDO
MIC61150
Low VIN, Single Supply, 1.5A LDO MIC61150
MIC61150 is a 1.5A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 200mV over the entire operating temperature range. The MIC61150 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option. The MIC61150 is stable with a 22µF low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting and logic enable. The MIC61150 has an operating junction temperature range of -40°C to +125°C. Additional Features Single VIN rail: 1.1V to 3.6V Output voltage accuracy: ±2.5% over temperature Typical dropout of 75mV at room temperature Maximum dropout of 200mV at full load over temperature COUT as low as 22µF (ceramic capacitor) Output voltage adjustable down to 0.5V Soft-start control via external capacitor Excellent line and load regulation Logic controlled shutdown Thermal shutdown and current limit protection 10-pin ePad MSOP package Junction temperature range from -40°C to +125°C

MIC61150 is a 1.5A output, low input voltage, single-supply regulator. This regulator operates over a single input voltage range of 1.1V to 3.6V and offers an ultra-low dropout less than 200mV over the entire operating temperature range.

The MIC61150 is designed to drive digital circuits requiring low voltages at high currents such as DSPs, FPGAs, microcontrollers, etc. The regulator is available as a 1.0V fixed-output voltage option or as an adjustable-output voltage option.

The MIC61150 is stable with a 22µF low-ESR ceramic output capacitor and includes protection features such as thermal shutdown, current limiting and logic enable. The MIC61150 has an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Single VIN rail: 1.1V to 3.6V
    • Output voltage accuracy: ±2.5% over temperature
    • Typical dropout of 75mV at room temperature
    • Maximum dropout of 200mV at full load over temperature
    • COUT as low as 22µF (ceramic capacitor)
    • Output voltage adjustable down to 0.5V
    • Soft-start control via external capacitor
    • Excellent line and load regulation
    • Logic controlled shutdown
    • Thermal shutdown and current limit protection
    • 10-pin ePad MSOP package
    • Junction temperature range from -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC61150
Product Name Low VIN, Single Supply, 1.5A LDO
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24617RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471ES V33 - TLE9471ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details