Microchip Technology, Inc. 8-Bit Serial Input Protected Latched Driver MIC59P60

Description
The MIC59P60 serial-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, CLOCK, SERIAL DATA INPUT, and OUTPUT ENABLE functions. Similar to the MIC5842, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and over-current shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC59P60 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply, where the negative supply is down to -20V and may be paralleled for higher load current capability. Using a 5V logic supply, the MIC59P60 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. By using the serial data output, drivers may be cascaded for interface applications requiring additional drive lines. Each of these eight outputs has an independent over current shutdown of 500 mA. Upon over-current shutdown, the affected channel will turn OFF and the flag will go low until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down the device and activate the error flag. The UVLO circuit prevents operation at low VDD; hysteresis of 0.5V is provided. Additional Features 3.3MHz Minimum Data-Input Rate Output Current Shutdown (500mA Typical) Undervoltage Lockout Thermal Shutdown Output Fault Flag CMOS, PMOS, NMOS, and TTL Compatible Internal Pull-Up/Pull-Down Resistors Low Power CMOS Logic and Latches High Voltage Current Sink Outputs Output Transient-Protection Diodes Single or Split Supply Operation
Datasheet
Description
The MIC59P60 serial-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, CLOCK, SERIAL DATA INPUT, and OUTPUT ENABLE functions. Similar to the MIC5842, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and over-current shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC59P60 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply, where the negative supply is down to -20V and may be paralleled for higher load current capability. Using a 5V logic supply, the MIC59P60 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. By using the serial data output, drivers may be cascaded for interface applications requiring additional drive lines. Each of these eight outputs has an independent over current shutdown of 500 mA. Upon over-current shutdown, the affected channel will turn OFF and the flag will go low until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down the device and activate the error flag. The UVLO circuit prevents operation at low VDD; hysteresis of 0.5V is provided. Additional Features 3.3MHz Minimum Data-Input Rate Output Current Shutdown (500mA Typical) Undervoltage Lockout Thermal Shutdown Output Fault Flag CMOS, PMOS, NMOS, and TTL Compatible Internal Pull-Up/Pull-Down Resistors Low Power CMOS Logic and Latches High Voltage Current Sink Outputs Output Transient-Protection Diodes Single or Split Supply Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Serial Input Protected Latched Driver - MIC59P60 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Serial Input Protected Latched Driver
MIC59P60
8-Bit Serial Input Protected Latched Driver MIC59P60
The MIC59P60 serial-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, CLOCK, SERIAL DATA INPUT, and OUTPUT ENABLE functions. Similar to the MIC5842, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and over-current shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC59P60 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply, where the negative supply is down to -20V and may be paralleled for higher load current capability. Using a 5V logic supply, the MIC59P60 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. By using the serial data output, drivers may be cascaded for interface applications requiring additional drive lines. Each of these eight outputs has an independent over current shutdown of 500 mA. Upon over-current shutdown, the affected channel will turn OFF and the flag will go low until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down the device and activate the error flag. The UVLO circuit prevents operation at low VDD; hysteresis of 0.5V is provided. Additional Features 3.3MHz Minimum Data-Input Rate Output Current Shutdown (500mA Typical) Undervoltage Lockout Thermal Shutdown Output Fault Flag CMOS, PMOS, NMOS, and TTL Compatible Internal Pull-Up/Pull-Down Resistors Low Power CMOS Logic and Latches High Voltage Current Sink Outputs Output Transient-Protection Diodes Single or Split Supply Operation

The MIC59P60 serial-input latched driver is a high-voltage (80V), high-current (500mA) integrated circuit comprised of eight CMOS data latches, a bipolar Darlington transistor driver for each latch, and CMOS control circuitry for the common CLEAR, STROBE, CLOCK, SERIAL DATA INPUT, and OUTPUT ENABLE functions. Similar to the MIC5842, additional protection circuitry supplied on this device includes thermal shutdown, under voltage lockout (UVLO), and over-current shutdown. The bipolar/CMOS combination provides an extremely low-power latch with maximum interface flexibility. The MIC59P60 has open-collector outputs capable of sinking 500mA and integral diodes for inductive load transient suppression with a minimum output breakdown voltage rating of 80V (50V sustaining). The drivers can be operated with a split supply, where the negative supply is down to -20V and may be paralleled for higher load current capability. Using a 5V logic supply, the MIC59P60 will typically operate at better than 5MHz. With a 12V logic supply, significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL circuits may require pull-up resistors. By using the serial data output, drivers may be cascaded for interface applications requiring additional drive lines. Each of these eight outputs has an independent over current shutdown of 500 mA. Upon over-current shutdown, the affected channel will turn OFF and the flag will go low until VDD is cycled or the ENABLE/RESET pin is pulsed high. Current pulses less than 2µs will not activate current shutdown. Temperatures above 165°C will shut down the device and activate the error flag. The UVLO circuit prevents operation at low VDD; hysteresis of 0.5V is provided.

Additional Features

    • 3.3MHz Minimum Data-Input Rate
    • Output Current Shutdown (500mA Typical)
    • Undervoltage Lockout
    • Thermal Shutdown
    • Output Fault Flag
    • CMOS, PMOS, NMOS, and TTL Compatible
    • Internal Pull-Up/Pull-Down Resistors
    • Low Power CMOS Logic and Latches
    • High Voltage Current Sink Outputs
    • Output Transient-Protection Diodes
    • Single or Split Supply Operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC59P60
Product Name 8-Bit Serial Input Protected Latched Driver
Package Type SOIC; DIP; 20/SOIC 300mil 20/PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-5CT-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
LED Drivers - AAT3176AIDH-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 5.5 volts
View Details
 - 74AHCT573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details