Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P50YWM MIC59P50YWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077177-MIC59P50YWM Packaging: Tube/Rail Features: Status Flag Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077177-MIC59P50YWM Packaging: Tube/Rail Features: Status Flag Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P50YWM
MIC59P50YWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P50YWM MIC59P50YWM
Manufacturer: Microchip Technology Win Source Part Number: 1077177-MIC59P50YWM Packaging: Tube/Rail Features: Status Flag Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077177-MIC59P50YWM
Packaging: Tube/Rail
Features: Status Flag
Output Type: Bipolar
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC59P50YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC59P50YWM
PMIC - Power Distribution Switches, Load Drivers MIC59P50YWM
IC PWR DRIVER BIPOLAR 1:1 24SOIC

IC PWR DRIVER BIPOLAR 1:1 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC59P50YWM MIC59P50YWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P50YWM PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details