Microchip Technology, Inc. Parallel Driver, -40 To 85Deg C; Output Current Microchip MIC59P50YWM

Description
PARALLEL DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
PARALLEL DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Driver, -40 To 85Deg C; Output Current Microchip - 99AC9340 - Newark, An Avnet Company
Chicago, IL, United States
Parallel Driver, -40 To 85Deg C; Output Current Microchip
99AC9340
Parallel Driver, -40 To 85Deg C; Output Current Microchip 99AC9340
PARALLEL DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:NoRoHS Compliant: Yes

PARALLEL DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 99AC9340
Product Name Parallel Driver, -40 To 85Deg C; Output Current Microchip
Number of Pins 24
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74LVC573ABQ-Q100XTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DBR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Logic - Latches - 74F373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details