The MIC59P50BWM is an 8-bit parallel-input latched driver designed for high-voltage and high-current applications, with a maximum output voltage rating of 80V and a current capability of 500mA per output. It features individual overcurrent shutdown for each output, ensuring protection against excessive current draw. The device includes undervoltage lockout (UVLO) and thermal shutdown capabilities, enhancing reliability in various operating conditions. This integrated circuit operates with a minimum data input rate of 4.4MHz and can achieve higher speeds with appropriate logic supply voltages, making it suitable for applications requiring fast switching. The MIC59P50BWM supports a range of input types, including CMOS, PMOS, NMOS, and TTL, and is equipped with internal pull-down resistors for improved signal integrity. It can be used in both single and split supply configurations, allowing for flexibility in design. The device is available in multiple package options, including a 24-pin wide SOIC, and is rated for operation within a temperature range of -40°C to +85°C. The inclusion of transient protection diodes further enhances its suitability for driving inductive loads. Overall, the MIC59P50BWM is a robust solution for applications requiring reliable power distribution and load driving capabilities.
Manufacturer: Microchip Technology
Win Source Part Number: 1223235-MIC59P50BWM
Packaging: Tube
Features: Status Flag
Output Type: Bipolar
Interface: Strobe, Parallel
Switch Type: Latched Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: MIC59P50
Manufacturer Pack Quantity: 31
MSL Level: 1 (Unlimited)
Load Voltage (V): 15V (Maximum)
IC PWR DRIVER BIPOLAR 1:1 24SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC59P50BWM | MIC59P50BWM |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC59P50BWM | PMIC - Power Distribution Switches, Load Drivers |
| Number of Outlets | 8 |