Microchip Technology, Inc. Ultra Fast 3A LDO MIC59300

Description
The MIC59300 is a high-bandwidth, low-dropout, 3A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59300 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response. The MIC59300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59300 offers fixed output voltages and adjustable output voltages down to 0.5V. The MIC59300 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors. The MIC59300 is available in a 5-pin TO-263 and an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C. Additional Features Input voltage range: VIN = 1.0V to 3.8V VBIAS = 3.0V to 5.5V Stable with 1µF ceramic capacitor ±1% initial tolerance Maximum dropout voltage of 500mV over temperature Adjustable output voltage down to 0.5V Ultra-fast transient response Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Junction temperature range: -40°C to +125°C TO-263 and 8-pin ePad SOIC Pin compatible upgrade to MIC49300
Datasheet
Description
The MIC59300 is a high-bandwidth, low-dropout, 3A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59300 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response. The MIC59300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59300 offers fixed output voltages and adjustable output voltages down to 0.5V. The MIC59300 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors. The MIC59300 is available in a 5-pin TO-263 and an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C. Additional Features Input voltage range: VIN = 1.0V to 3.8V VBIAS = 3.0V to 5.5V Stable with 1µF ceramic capacitor ±1% initial tolerance Maximum dropout voltage of 500mV over temperature Adjustable output voltage down to 0.5V Ultra-fast transient response Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Junction temperature range: -40°C to +125°C TO-263 and 8-pin ePad SOIC Pin compatible upgrade to MIC49300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Fast 3A LDO - MIC59300 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Fast 3A LDO
MIC59300
Ultra Fast 3A LDO MIC59300
The MIC59300 is a high-bandwidth, low-dropout, 3A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59300 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response. The MIC59300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59300 offers fixed output voltages and adjustable output voltages down to 0.5V. The MIC59300 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors. The MIC59300 is available in a 5-pin TO-263 and an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C. Additional Features Input voltage range: VIN = 1.0V to 3.8V VBIAS = 3.0V to 5.5V Stable with 1µF ceramic capacitor ±1% initial tolerance Maximum dropout voltage of 500mV over temperature Adjustable output voltage down to 0.5V Ultra-fast transient response Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Junction temperature range: -40°C to +125°C TO-263 and 8-pin ePad SOIC Pin compatible upgrade to MIC49300

The MIC59300 is a high-bandwidth, low-dropout, 3A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59300 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response.

The MIC59300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59300 offers fixed output voltages and adjustable output voltages down to 0.5V.

The MIC59300 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors.

The MIC59300 is available in a 5-pin TO-263 and an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C.

Additional Features

    • Input voltage range:
      • VIN = 1.0V to 3.8V
      • VBIAS = 3.0V to 5.5V
    • Stable with 1µF ceramic capacitor
    • ±1% initial tolerance
    • Maximum dropout voltage of 500mV over temperature
    • Adjustable output voltage down to 0.5V
    • Ultra-fast transient response
    • Excellent line and load regulation specifications
    • Logic controlled shutdown option
    • Thermal shutdown and current limit protection
    • Junction temperature range: -40°C to +125°C
    • TO-263 and 8-pin ePad SOIC
    • Pin compatible upgrade to MIC49300
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC59300
Product Name Ultra Fast 3A LDO
Package Type DPAK; SOIC; Other; ['SOIC', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TE V33 - TLS850B0TE V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details