Microchip Technology, Inc. Ultra Fast 1.5A LDO MIC59150

Description
The MIC59150 is a high-bandwidth, low-dropout, 1.5A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59150 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response. The MIC59150 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59150 offers adjustable output voltages down to 0.5V. The MIC59150 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors. The MIC59150 is available in an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C. Additional Features Input voltage range: VIN = 1.0V to 3.8V VBIAS = 3.0V to 5.5V Stable with 1µF ceramic capacitor Maximum dropout voltage of 250mV over temperature Adjustable output voltage down to 0.5V Ultra fast transient response Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Junction temperature range: -40°C to +125°C 8-pin EPAD SOIC
Datasheet
Description
The MIC59150 is a high-bandwidth, low-dropout, 1.5A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59150 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response. The MIC59150 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59150 offers adjustable output voltages down to 0.5V. The MIC59150 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors. The MIC59150 is available in an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C. Additional Features Input voltage range: VIN = 1.0V to 3.8V VBIAS = 3.0V to 5.5V Stable with 1µF ceramic capacitor Maximum dropout voltage of 250mV over temperature Adjustable output voltage down to 0.5V Ultra fast transient response Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Junction temperature range: -40°C to +125°C 8-pin EPAD SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Fast 1.5A LDO - MIC59150 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Fast 1.5A LDO
MIC59150
Ultra Fast 1.5A LDO MIC59150
The MIC59150 is a high-bandwidth, low-dropout, 1.5A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59150 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response. The MIC59150 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59150 offers adjustable output voltages down to 0.5V. The MIC59150 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors. The MIC59150 is available in an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C. Additional Features Input voltage range: VIN = 1.0V to 3.8V VBIAS = 3.0V to 5.5V Stable with 1µF ceramic capacitor Maximum dropout voltage of 250mV over temperature Adjustable output voltage down to 0.5V Ultra fast transient response Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Junction temperature range: -40°C to +125°C 8-pin EPAD SOIC

The MIC59150 is a high-bandwidth, low-dropout, 1.5A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59150 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response.

The MIC59150 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59150 offers adjustable output voltages down to 0.5V.

The MIC59150 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors.

The MIC59150 is available in an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C.

Additional Features

    • Input voltage range:
      • VIN = 1.0V to 3.8V
      • VBIAS = 3.0V to 5.5V
    • Stable with 1µF ceramic capacitor
    • Maximum dropout voltage of 250mV over temperature
    • Adjustable output voltage down to 0.5V
    • Ultra fast transient response
    • Excellent line and load regulation specifications
    • Logic controlled shutdown option
    • Thermal shutdown and current limit protection
    • Junction temperature range: -40°C to +125°C
    • 8-pin EPAD SOIC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC59150
Product Name Ultra Fast 1.5A LDO
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF30681QVS01 - TLF30681QVS01 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details