Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YWM MIC58P42YWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 143425-MIC58P42YWM Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Family Name: MIC58P42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 18-SOP (Wide) Alternative Parts (Cross-Reference): MIC58P42YWM-TR; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 143425-MIC58P42YWM Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Family Name: MIC58P42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 18-SOP (Wide) Alternative Parts (Cross-Reference): MIC58P42YWM-TR; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YWM
MIC58P42YWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YWM MIC58P42YWM
Manufacturer: Microchip Technology Win Source Part Number: 143425-MIC58P42YWM Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 12 V Family Name: MIC58P42 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 18-SOP (Wide) Alternative Parts (Cross-Reference): MIC58P42YWM-TR; Introduction Date: October 01, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143425-MIC58P42YWM
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 12 V
Family Name: MIC58P42
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 18-SOP (Wide)
Alternative Parts (Cross-Reference): MIC58P42YWM-TR;
Introduction Date: October 01, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC58P42YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC58P42YWM
PMIC - Power Distribution Switches, Load Drivers MIC58P42YWM
IC PWR DRIVER BIPOLAR 1:8 18SOP

IC PWR DRIVER BIPOLAR 1:8 18SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC58P42YWM MIC58P42YWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42YWM PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 12 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details