Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42BWM MIC58P42BWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223232-MIC58P42BWM Packaging: Tube Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-SOP (Wide) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MIC58P42 Manufacturer Pack Quantity: 41 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223232-MIC58P42BWM Packaging: Tube Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-SOP (Wide) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MIC58P42 Manufacturer Pack Quantity: 41 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42BWM
MIC58P42BWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42BWM MIC58P42BWM
Manufacturer: Microchip Technology Win Source Part Number: 1223232-MIC58P42BWM Packaging: Tube Output Type: Bipolar Interface: Strobe, Serial Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 18-SOP (Wide) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 18-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MIC58P42 Manufacturer Pack Quantity: 41 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 15V

Manufacturer: Microchip Technology
Win Source Part Number: 1223232-MIC58P42BWM
Packaging: Tube
Output Type: Bipolar
Interface: Strobe, Serial
Switch Type: Latched Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 18-SOP (Wide)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 18-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MIC58P42
Manufacturer Pack Quantity: 41
MSL Level: 1 (Unlimited)
Load Voltage (V): 4.5V ~ 15V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC58P42BWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC58P42BWM
PMIC - Power Distribution Switches, Load Drivers MIC58P42BWM
IC PWR DRIVER BIPOLAR 1:8 18SOP

IC PWR DRIVER BIPOLAR 1:8 18SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC58P42BWM MIC58P42BWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P42BWM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details