Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01YV MIC58P01YV

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223230-MIC58P01YV Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 28-PLCC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Load Voltage (V): 15V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223230-MIC58P01YV Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 28-PLCC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Load Voltage (V): 15V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01YV
MIC58P01YV
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01YV MIC58P01YV
Manufacturer: Microchip Technology Win Source Part Number: 1223230-MIC58P01YV Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 28-PLCC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Load Voltage (V): 15V (Maximum)

Manufacturer: Microchip Technology
Win Source Part Number: 1223230-MIC58P01YV
Packaging: Tube
Output Type: Bipolar
Interface: Strobe, Parallel
Switch Type: Latched Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Load Voltage (V): 15V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC58P01YV - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC58P01YV
PMIC - Power Distribution Switches, Load Drivers MIC58P01YV
IC PWR DRIVER BIPOLAR 1:1 28PLCC

IC PWR DRIVER BIPOLAR 1:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC58P01YV MIC58P01YV
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01YV PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details