Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BV MIC58P01BV

Description
Manufacturer: Microchip Technology Win Source Part Number: 141586-MIC58P01BV Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 28-PLCC
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 141586-MIC58P01BV Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BV - MIC58P01BV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BV
MIC58P01BV
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BV MIC58P01BV
Manufacturer: Microchip Technology Win Source Part Number: 141586-MIC58P01BV Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 28-PLCC

Manufacturer: Microchip Technology
Win Source Part Number: 141586-MIC58P01BV
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: Latched Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 28-PLCC

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC58P01BV - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC58P01BV
PMIC - Power Distribution Switches, Load Drivers MIC58P01BV
IC PWR DRIVER BIPOLAR 1:1 28PLCC

IC PWR DRIVER BIPOLAR 1:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC58P01BV MIC58P01BV
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC58P01BV PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details