Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891YWM-TR MIC5891YWM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 715313-MIC5891YWM-TR Packaging: Reel Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5V ~ 15V Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: MIC5891 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 5V ~ 50V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 715313-MIC5891YWM-TR Packaging: Reel Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5V ~ 15V Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: MIC5891 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 5V ~ 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891YWM-TR
MIC5891YWM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891YWM-TR MIC5891YWM-TR
Manufacturer: Microchip Technology Win Source Part Number: 715313-MIC5891YWM-TR Packaging: Reel Output Type: Bipolar Input Type: Non-Inverting Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5V ~ 15V Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: MIC5891 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 5V ~ 50V

Manufacturer: Microchip Technology
Win Source Part Number: 715313-MIC5891YWM-TR
Packaging: Reel
Output Type: Bipolar
Input Type: Non-Inverting
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 4.5V ~ 15V
Number of Outputs: 8
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5891
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Load Voltage (V): 5V ~ 50V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC5891YWM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5891YWM-TR
PMIC - Power Distribution Switches, Load Drivers MIC5891YWM-TR
IC PWR DRIVER BIPOLAR 1:8 16SOIC

IC PWR DRIVER BIPOLAR 1:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5891YWM-TR MIC5891YWM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891YWM-TR PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details