Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891BWM MIC5891BWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 130479-MIC5891BWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 130479-MIC5891BWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891BWM - MIC5891BWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891BWM
MIC5891BWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891BWM MIC5891BWM
Manufacturer: Microchip Technology Win Source Part Number: 130479-MIC5891BWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 15 V

Manufacturer: Microchip Technology
Win Source Part Number: 130479-MIC5891BWM
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 50 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 15 V

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5891BWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5891BWM
PMIC - Power Distribution Switches, Load Drivers MIC5891BWM
IC PWR DRIVER BIPOLAR 1:8 16SOIC

IC PWR DRIVER BIPOLAR 1:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5891BWM MIC5891BWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5891BWM PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 50 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details