The MIC5842BN is an 8-bit serial-input latched driver designed for various peripheral power driver applications. It features a minimum output breakdown voltage rating of 80V and can operate with a split supply down to -20V. The device is capable of delivering up to 500mA output current, making it suitable for driving inductive loads such as lamps, relays, and solenoids.
Utilizing BiCMOS technology, the MIC5842BN includes an eight-bit CMOS shift register, control circuitry, and bipolar current-sink Darlington output drivers. It supports a data-input rate of 3.3 MHz and is compatible with CMOS, PMOS, NMOS, and TTL logic levels. The device also incorporates internal pull-up/pull-down resistors and output transient-protection
Power Switch/Driver 1:8 Bipolar 500mA 18-DIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MIC5842BN |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | Low-side |
| Number of Outputs | 8 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 0.5000 amps |